Enclosed DC DC Converter 2 Output 15V -15V 200mA, 200mA 160V Input
DC-DC CONVERTER, 2 O/P, 6W; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:6W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:200mA; Output Voltage - Output 2:-15V; Width:34mm RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | TMDC06-7223H-ND | 52AH8462 |
| Product Name | DC DC Converters | Dc-Dc Converter, 2 O/p, 6W; Power Supply Approvals Traco Power |
| Type | DC-DC Converter; 1 | DC-DC Converter |
| Operating Temperature | -40 to 93 C (-40 to 199 F) | |
| DC Output Current | 0.2000 amps | 0.2000 amps |
| DC Input Voltage | 80.0 to 160.0 volts |