TRACO Power North America, Inc. DC DC Converters TMDC 06-7211H

Description
Enclosed DC DC Converter 1 Output 5.1V 1.2A 160V Input
Request a Quote Datasheet
Description
Enclosed DC DC Converter 1 Output 5.1V 1.2A 160V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - TMDC06-7211H-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
TMDC06-7211H-ND
DC DC Converters TMDC06-7211H-ND
Enclosed DC DC Converter 1 Output 5.1V 1.2A 160V Input

Enclosed DC DC Converter 1 Output 5.1V 1.2A 160V Input

Buy Now Datasheet
Dc-Dc Converter, 5.1V, 1.2A; Power Supply Approvals Traco Power - 52AH8456 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5.1V, 1.2A; Power Supply Approvals Traco Power
52AH8456
Dc-Dc Converter, 5.1V, 1.2A; Power Supply Approvals Traco Power 52AH8456
DC-DC CONVERTER, 5.1V, 1.2A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:6W; No. of Outputs:1 Output; Output Voltage - Output 1:5.1V; Output Current - Output 1:1.2A; Output Voltage - Output 2:-; Width:34mm RoHS Compliant: Yes

DC-DC CONVERTER, 5.1V, 1.2A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:6W; No. of Outputs:1 Output; Output Voltage - Output 1:5.1V; Output Current - Output 1:1.2A; Output Voltage - Output 2:-; Width:34mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number TMDC06-7211H-ND 52AH8456
Product Name DC DC Converters Dc-Dc Converter, 5.1V, 1.2A; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Operating Temperature -40 to 93 C (-40 to 199 F)
DC Output Current 1.2 amps 1.2 amps
DC Input Voltage 80.0 to 160.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 24.0 volts
View Details
DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
Switching Power Supplies - 1227161 - RS Components, Ltd.
Specs
Type Medical Power Supply
Operating Temperature -40 C (-40 F)
Regulatory Compliance RoHS Compliant
View Details