TRACO Power North America, Inc. DC DC Converters TMDC 06-4825

Description
Enclosed DC DC Converter 2 Output 24V -24V 125mA, 125mA 75V Input
Request a Quote Datasheet
Description
Enclosed DC DC Converter 2 Output 24V -24V 125mA, 125mA 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-3349-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-3349-ND
DC DC Converters 1951-3349-ND
Enclosed DC DC Converter 2 Output 24V -24V 125mA, 125mA 75V Input

Enclosed DC DC Converter 2 Output 24V -24V 125mA, 125mA 75V Input

Buy Now Datasheet
Dc-Dc Converter, 2 O/p, 6W Rohs Compliant Traco Power - 41AH2298 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 6W Rohs Compliant Traco Power
41AH2298
Dc-Dc Converter, 2 O/p, 6W Rohs Compliant Traco Power 41AH2298
DC-DC CONVERTER, 2 O/P, 6W ROHS COMPLIANT: YES

DC-DC CONVERTER, 2 O/P, 6W ROHS COMPLIANT: YES

Supplier's Site
Dc-Dc Converter, 2 O/p, 6W; Power Supply Approvals Traco Power - 23AH4413 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 6W; Power Supply Approvals Traco Power
23AH4413
Dc-Dc Converter, 2 O/p, 6W; Power Supply Approvals Traco Power 23AH4413
DC-DC CONVERTER, 2 O/P, 6W; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:6W; No. of Outputs:2 Output; Output Voltage - Output 1:24V; Output Current - Output 1:125mA; Output Voltage - Output 2:-24V; Width:34mm RoHS Compliant: Yes

DC-DC CONVERTER, 2 O/P, 6W; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:6W; No. of Outputs:2 Output; Output Voltage - Output 1:24V; Output Current - Output 1:125mA; Output Voltage - Output 2:-24V; Width:34mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1951-3349-ND 41AH2298 23AH4413
Product Name DC DC Converters Dc-Dc Converter, 2 O/p, 6W Rohs Compliant Traco Power Dc-Dc Converter, 2 O/p, 6W; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Operating Temperature -40 to 92 C (-40 to 198 F)
DC Output Current 0.1250 amps 0.1250 amps
DC Input Voltage 18.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PST4-24-110 Enclosed Power Supply - PST4-24-110 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 4 amps
View Details
DINRail mount DC-DC converters - DPX20-48WD05 - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 85 to 95 C (185 to 203 F)
DC Output Voltage 5.0 volts
View Details