TRACO Power North America, Inc. DC DC Converters TMDC 06-4813

Description
Enclosed DC DC Converter 1 Output 15V 400mA 75V Input
Request a Quote Datasheet
Description
Enclosed DC DC Converter 1 Output 15V 400mA 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-3344-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-3344-ND
DC DC Converters 1951-3344-ND
Enclosed DC DC Converter 1 Output 15V 400mA 75V Input

Enclosed DC DC Converter 1 Output 15V 400mA 75V Input

Buy Now Datasheet
Dc-Dc Converter, 15V, 0.4A; Power Supply Approvals Traco Power - 23AH4408 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 15V, 0.4A; Power Supply Approvals Traco Power
23AH4408
Dc-Dc Converter, 15V, 0.4A; Power Supply Approvals Traco Power 23AH4408
DC-DC CONVERTER, 15V, 0.4A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:6W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:400mA; Output Voltage - Output 2:-; Isolation Voltage:3kVRoHS Compliant: Yes

DC-DC CONVERTER, 15V, 0.4A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:6W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:400mA; Output Voltage - Output 2:-; Isolation Voltage:3kVRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-3344-ND 23AH4408
Product Name DC DC Converters Dc-Dc Converter, 15V, 0.4A; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Operating Temperature -40 to 92 C (-40 to 198 F)
DC Output Current 0.4000 amps 0.4000 amps
DC Input Voltage 18.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS-24-MC2 Enclosed Power Supply - PS-24-MC2 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
AC Input Voltage 220.0 to 230.0 volts
View Details
1.5 - 30W DC-DC Converters - CCG3-12-12Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details