TRACO Power North America, Inc. Power Supplies - External/Internal (Off-Board) - DC DC Converters TMDC 06-2423

Description
Win Source Part Number: 1100416-TMDC 06-2423 Category: Power Supplies - External/Internal (Off-Board)>DC DC Converters Series: TMDC 06 (6W) Type: Enclosed Package: Tube Applications: ITE (Commercial) Standard Package: 10 Power (Watts): 6W Voltage - Isolation: 3 kV Number of Outputs: 2 Current - Output (Max): 200mA, 200mA Voltage - Input (Min): 9V Voltage - Input (Max): 36V Voltage - Output 1: 15V Voltage - Output 2: -15V Efficiency: 85% Mounting Type: Chassis Mount Temperature Range - Operating: -40°C ~ 92.5°C (With Derating) Dimension: 2.09" L x 1.34" W x 1.04" H (53.0mm x 34.0mm x 26.5mm) Alternative Parts (Cross-Reference): TMDC 06-2423TMDC06-2423; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Traco Power Other Names: TMDC06-2423,1951-334 0,TMDC06-2423-ND Base Product Number: TMDC 06 Approval Agency: CB, CE, cURus
Request a Quote Datasheet
Description
Win Source Part Number: 1100416-TMDC 06-2423 Category: Power Supplies - External/Internal (Off-Board)>DC DC Converters Series: TMDC 06 (6W) Type: Enclosed Package: Tube Applications: ITE (Commercial) Standard Package: 10 Power (Watts): 6W Voltage - Isolation: 3 kV Number of Outputs: 2 Current - Output (Max): 200mA, 200mA Voltage - Input (Min): 9V Voltage - Input (Max): 36V Voltage - Output 1: 15V Voltage - Output 2: -15V Efficiency: 85% Mounting Type: Chassis Mount Temperature Range - Operating: -40°C ~ 92.5°C (With Derating) Dimension: 2.09" L x 1.34" W x 1.04" H (53.0mm x 34.0mm x 26.5mm) Alternative Parts (Cross-Reference): TMDC 06-2423TMDC06-2423; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Traco Power Other Names: TMDC06-2423,1951-334 0,TMDC06-2423-ND Base Product Number: TMDC 06 Approval Agency: CB, CE, cURus
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - External/Internal (Off-Board) - DC DC Converters - 1100416-TMDC 06-2423 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - External/Internal (Off-Board) - DC DC Converters
1100416-TMDC 06-2423
Power Supplies - External/Internal (Off-Board) - DC DC Converters 1100416-TMDC 06-2423
Win Source Part Number: 1100416-TMDC 06-2423 Category: Power Supplies - External/Internal (Off-Board)>DC DC Converters Series: TMDC 06 (6W) Type: Enclosed Package: Tube Applications: ITE (Commercial) Standard Package: 10 Power (Watts): 6W Voltage - Isolation: 3 kV Number of Outputs: 2 Current - Output (Max): 200mA, 200mA Voltage - Input (Min): 9V Voltage - Input (Max): 36V Voltage - Output 1: 15V Voltage - Output 2: -15V Efficiency: 85% Mounting Type: Chassis Mount Temperature Range - Operating: -40°C ~ 92.5°C (With Derating) Dimension: 2.09" L x 1.34" W x 1.04" H (53.0mm x 34.0mm x 26.5mm) Alternative Parts (Cross-Reference): TMDC 06-2423TMDC06-2423; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Traco Power Other Names: TMDC06-2423,1951-334 0,TMDC06-2423-ND Base Product Number: TMDC 06 Approval Agency: CB, CE, cURus

Win Source Part Number: 1100416-TMDC 06-2423
Category: Power Supplies - External/Internal (Off-Board)>DC DC Converters
Series: TMDC 06 (6W)
Type: Enclosed
Package: Tube
Applications: ITE (Commercial)
Standard Package: 10
Power (Watts): 6W
Voltage - Isolation: 3 kV
Number of Outputs: 2
Current - Output (Max): 200mA, 200mA
Voltage - Input (Min): 9V
Voltage - Input (Max): 36V
Voltage - Output 1: 15V
Voltage - Output 2: -15V
Efficiency: 85%
Mounting Type: Chassis Mount
Temperature Range - Operating: -40°C ~ 92.5°C (With Derating)
Dimension: 2.09" L x 1.34" W x 1.04" H (53.0mm x 34.0mm x 26.5mm)
Alternative Parts (Cross-Reference): TMDC 06-2423TMDC06-2423;
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Traco Power
Other Names: TMDC06-2423,1951-3340,TMDC06-2423-ND
Base Product Number: TMDC 06
Approval Agency: CB, CE, cURus

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1100416-TMDC 06-2423
Product Name Power Supplies - External/Internal (Off-Board) - DC DC Converters
Package Type Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

DCH010512D Miniature, 1W, 3kVDC Isolated DC/DC Converters - DCH010512DN7 - Texas Instruments
Specs
Package Type Other; SIP MODULE
Features Dual Output,Unregulated,1W,3kV Isolation
Output Voltage 11.4 to 12.6 volts
View Details
3 suppliers
3.0A DC-DC Converter IC - 739-ACT4533BYH-T - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Reel
Output Voltage 12 volts
Input Voltage 38 volts
View Details
2 suppliers
DC-DC Converters - 1226933P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 26.4 volts
View Details