TRACO Power North America, Inc. DC DC Converters TMDC 06-2415

Description
Enclosed DC DC Converter 1 Output 24V 250mA 36V Input
Request a Quote Datasheet
Description
Enclosed DC DC Converter 1 Output 24V 250mA 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-3337-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-3337-ND
DC DC Converters 1951-3337-ND
Enclosed DC DC Converter 1 Output 24V 250mA 36V Input

Enclosed DC DC Converter 1 Output 24V 250mA 36V Input

Buy Now Datasheet
Dc-Dc Converter, 24V, 0.25A; Power Supply Approvals Traco Power - 23AH4401 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 24V, 0.25A; Power Supply Approvals Traco Power
23AH4401
Dc-Dc Converter, 24V, 0.25A; Power Supply Approvals Traco Power 23AH4401
DC-DC CONVERTER, 24V, 0.25A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:6W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:250mA; Output Voltage - Output 2:-; Width:34mm RoHS Compliant: Yes

DC-DC CONVERTER, 24V, 0.25A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:6W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:250mA; Output Voltage - Output 2:-; Width:34mm RoHS Compliant: Yes

Supplier's Site
Dc-Dc Converter, 24V, 0.25A Rohs Compliant Traco Power - 41AH2286 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 24V, 0.25A Rohs Compliant Traco Power
41AH2286
Dc-Dc Converter, 24V, 0.25A Rohs Compliant Traco Power 41AH2286
DC-DC CONVERTER, 24V, 0.25A ROHS COMPLIANT: YES

DC-DC CONVERTER, 24V, 0.25A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1951-3337-ND 23AH4401 41AH2286
Product Name DC DC Converters Dc-Dc Converter, 24V, 0.25A; Power Supply Approvals Traco Power Dc-Dc Converter, 24V, 0.25A Rohs Compliant Traco Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Operating Temperature -40 to 92 C (-40 to 198 F)
DC Output Current 0.2500 amps 0.2500 amps
DC Input Voltage 9.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
Type 78.12 - Switch mode power supply - 781212302482 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Mini Encapsulated - PC Board Mounting DC-DC Converters, Single and Dual Tracking Outputs -  - Acopian Power Supplies
Specs
Type DC Power Supply; DC-DC Converter; AC/DC Converter
Technology Linear Power Supply
Form Factor Board Mount
View Details
Programmable Power Supply, ALTP 24VDC/AC - S3424D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details