TRACO Power North America, Inc. DC DC Converters TMDC 06-2412

Description
Enclosed DC DC Converter 1 Output 12V 500mA 36V Input
Request a Quote Datasheet
Description
Enclosed DC DC Converter 1 Output 12V 500mA 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-3335-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-3335-ND
DC DC Converters 1951-3335-ND
Enclosed DC DC Converter 1 Output 12V 500mA 36V Input

Enclosed DC DC Converter 1 Output 12V 500mA 36V Input

Buy Now Datasheet
Dc-Dc Converter, 12V, 0.5A; Power Supply Approvals Traco Power - 23AH4399 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 0.5A; Power Supply Approvals Traco Power
23AH4399
Dc-Dc Converter, 12V, 0.5A; Power Supply Approvals Traco Power 23AH4399
DC-DC CONVERTER, 12V, 0.5A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:6W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:500mA; Output Voltage - Output 2:-; Isolation Voltage:3kVRoHS Compliant: Yes

DC-DC CONVERTER, 12V, 0.5A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:6W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:500mA; Output Voltage - Output 2:-; Isolation Voltage:3kVRoHS Compliant: Yes

Supplier's Site
Dc-Dc Converter, 12V, 0.5A Rohs Compliant Traco Power - 41AH2284 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 0.5A Rohs Compliant Traco Power
41AH2284
Dc-Dc Converter, 12V, 0.5A Rohs Compliant Traco Power 41AH2284
DC-DC CONVERTER, 12V, 0.5A ROHS COMPLIANT: YES

DC-DC CONVERTER, 12V, 0.5A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1951-3335-ND 23AH4399 41AH2284
Product Name DC DC Converters Dc-Dc Converter, 12V, 0.5A; Power Supply Approvals Traco Power Dc-Dc Converter, 12V, 0.5A Rohs Compliant Traco Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Operating Temperature -40 to 92 C (-40 to 198 F)
DC Output Current 0.5000 amps 0.5000 amps
DC Input Voltage 9.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Induction Heating Power Supply - Statipower® SP5 - Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 10 to 1300 watts
Output Frequency 0.0030 to 0.0500 MHz
View Details
Power Supply - 1095670 - Radwell International
Yaskawa America, Inc. - Motion Division
Specs
AC Output Voltage 230.0 volts
DC Output Voltage 24.0 volts
View Details
Power Supplies - 5000003265-SE - TE Connectivity
Specs
DC Output Voltage 5.0 volts
DC Output Current 2 amps
View Details