TRACO Power North America, Inc. Power Supplies - External/Internal (Off-Board) - DC DC Converters TMDC 06-2412

Description
Win Source Part Number: 1100415-TMDC 06-2412 Category: Power Supplies - External/Internal (Off-Board)>DC DC Converters Series: TMDC 06 (6W) Type: Enclosed Package: Tray Applications: ITE (Commercial) Standard Package: 10 Power (Watts): 6W Voltage - Isolation: 3 kV Number of Outputs: 1 Current - Output (Max): 500mA Voltage - Input (Min): 9V Voltage - Input (Max): 36V Voltage - Output 1: 12V Efficiency: 84% Mounting Type: Chassis Mount Temperature Range - Operating: -40°C ~ 92.5°C (With Derating) Dimension: 2.09" L x 1.34" W x 1.04" H (53.0mm x 34.0mm x 26.5mm) Alternative Parts (Cross-Reference): TMDC 06-2412TMDC06-2412; ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Traco Power Other Names: TMDC06-2412-ND,TMDC0 6-2412,1951-3335 Base Product Number: TMDC 06 Approval Agency: CB, CE, cURus
Request a Quote Datasheet
Description
Win Source Part Number: 1100415-TMDC 06-2412 Category: Power Supplies - External/Internal (Off-Board)>DC DC Converters Series: TMDC 06 (6W) Type: Enclosed Package: Tray Applications: ITE (Commercial) Standard Package: 10 Power (Watts): 6W Voltage - Isolation: 3 kV Number of Outputs: 1 Current - Output (Max): 500mA Voltage - Input (Min): 9V Voltage - Input (Max): 36V Voltage - Output 1: 12V Efficiency: 84% Mounting Type: Chassis Mount Temperature Range - Operating: -40°C ~ 92.5°C (With Derating) Dimension: 2.09" L x 1.34" W x 1.04" H (53.0mm x 34.0mm x 26.5mm) Alternative Parts (Cross-Reference): TMDC 06-2412TMDC06-2412; ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Traco Power Other Names: TMDC06-2412-ND,TMDC0 6-2412,1951-3335 Base Product Number: TMDC 06 Approval Agency: CB, CE, cURus
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - External/Internal (Off-Board) - DC DC Converters - 1100415-TMDC 06-2412 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - External/Internal (Off-Board) - DC DC Converters
1100415-TMDC 06-2412
Power Supplies - External/Internal (Off-Board) - DC DC Converters 1100415-TMDC 06-2412
Win Source Part Number: 1100415-TMDC 06-2412 Category: Power Supplies - External/Internal (Off-Board)>DC DC Converters Series: TMDC 06 (6W) Type: Enclosed Package: Tray Applications: ITE (Commercial) Standard Package: 10 Power (Watts): 6W Voltage - Isolation: 3 kV Number of Outputs: 1 Current - Output (Max): 500mA Voltage - Input (Min): 9V Voltage - Input (Max): 36V Voltage - Output 1: 12V Efficiency: 84% Mounting Type: Chassis Mount Temperature Range - Operating: -40°C ~ 92.5°C (With Derating) Dimension: 2.09" L x 1.34" W x 1.04" H (53.0mm x 34.0mm x 26.5mm) Alternative Parts (Cross-Reference): TMDC 06-2412TMDC06-2412; ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Traco Power Other Names: TMDC06-2412-ND,TMDC0 6-2412,1951-3335 Base Product Number: TMDC 06 Approval Agency: CB, CE, cURus

Win Source Part Number: 1100415-TMDC 06-2412
Category: Power Supplies - External/Internal (Off-Board)>DC DC Converters
Series: TMDC 06 (6W)
Type: Enclosed
Package: Tray
Applications: ITE (Commercial)
Standard Package: 10
Power (Watts): 6W
Voltage - Isolation: 3 kV
Number of Outputs: 1
Current - Output (Max): 500mA
Voltage - Input (Min): 9V
Voltage - Input (Max): 36V
Voltage - Output 1: 12V
Efficiency: 84%
Mounting Type: Chassis Mount
Temperature Range - Operating: -40°C ~ 92.5°C (With Derating)
Dimension: 2.09" L x 1.34" W x 1.04" H (53.0mm x 34.0mm x 26.5mm)
Alternative Parts (Cross-Reference): TMDC 06-2412TMDC06-2412;
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Traco Power
Other Names: TMDC06-2412-ND,TMDC06-2412,1951-3335
Base Product Number: TMDC 06
Approval Agency: CB, CE, cURus

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1100415-TMDC 06-2412
Product Name Power Supplies - External/Internal (Off-Board) - DC DC Converters
Package Type Other; Tray
Unlock Full Specs
to access all available technical data

Similar Products

 - Model:FA7703V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 28 amps
Configuration / Function Boost
View Details
Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature 0.0 C (32 F)
View Details
3.0A DC-DC Converter IC - 739-ACT4533BYH-T - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Reel
Output Voltage 12 volts
Input Voltage 38 volts
View Details
2 suppliers