TRACO Power North America, Inc. Isolated 5V 200mA 1W DC-DC Converter IC TMA0505S

Description
Isolated DC-DC Converter, 5V/200mA, 1W, SIP, 1kV Isolation Product overview: TMA0505S from TRACO Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 5V, 200mA, 1W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 5V, 200mA, 1W, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-TMA0505S can be used for catalog matching and distributor lookup.
Request a Quote
Description
Isolated DC-DC Converter, 5V/200mA, 1W, SIP, 1kV Isolation Product overview: TMA0505S from TRACO Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 5V, 200mA, 1W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 5V, 200mA, 1W, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-TMA0505S can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Isolated 5V 200mA 1W DC-DC Converter IC - 922-TMA0505S - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Isolated 5V 200mA 1W DC-DC Converter IC
922-TMA0505S
Isolated 5V 200mA 1W DC-DC Converter IC 922-TMA0505S
Isolated DC-DC Converter, 5V/200mA, 1W, SIP, 1kV Isolation Product overview: TMA0505S from TRACO Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 5V, 200mA, 1W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 5V, 200mA, 1W, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-TMA0505S can be used for catalog matching and distributor lookup.

Isolated DC-DC Converter, 5V/200mA, 1W, SIP, 1kV Isolation Product overview: TMA0505S from TRACO Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 5V, 200mA, 1W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 5V, 200mA, 1W, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-TMA0505S can be used for catalog matching and distributor lookup.

Supplier's Site
Power Supplies Board Mount DCDC Converters - TMA0505S - 372225-TMA0505S - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - TMA0505S
372225-TMA0505S
Power Supplies Board Mount DCDC Converters - TMA0505S 372225-TMA0505S
Manufacturer: Traco Power Win Source Part Number: 372225-TMA0505S Family Name: TMA 0505S Alternative Parts (Cross-Reference): CHG-0505PC; IQ0505SA-H; PV1R5-5-5; PC1R5-5-5; Introduction Date: October 19, 2000 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management

Manufacturer: Traco Power
Win Source Part Number: 372225-TMA0505S
Family Name: TMA 0505S
Alternative Parts (Cross-Reference): CHG-0505PC; IQ0505SA-H; PV1R5-5-5; PC1R5-5-5;
Introduction Date: October 19, 2000
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2027
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Power Management

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 922-TMA0505S 372225-TMA0505S
Product Name Isolated 5V 200mA 1W DC-DC Converter IC Power Supplies Board Mount DCDC Converters - TMA0505S
Package Type Other; SIP
Unlock Full Specs
to access all available technical data