TRACO Power North America, Inc. Power Supplies Board Mount DCDC Converters - TMA 2415S TMA 2415S

Description
Manufacturer: Traco Power Win Source Part Number: 848085-TMA 2415S Series: TMA (1W) Features: DC DC Converter 1 Output - Input Package: Tube Family Name: TMA 2415 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 10 MSL Level: Not Applicable Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9580
Request a Quote Datasheet
Description
Manufacturer: Traco Power Win Source Part Number: 848085-TMA 2415S Series: TMA (1W) Features: DC DC Converter 1 Output - Input Package: Tube Family Name: TMA 2415 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 10 MSL Level: Not Applicable Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9580
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - TMA 2415S - 848085-TMA 2415S - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - TMA 2415S
848085-TMA 2415S
Power Supplies Board Mount DCDC Converters - TMA 2415S 848085-TMA 2415S
Manufacturer: Traco Power Win Source Part Number: 848085-TMA 2415S Series: TMA (1W) Features: DC DC Converter 1 Output - Input Package: Tube Family Name: TMA 2415 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 10 MSL Level: Not Applicable Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9580

Manufacturer: Traco Power
Win Source Part Number: 848085-TMA 2415S
Series: TMA (1W)
Features: DC DC Converter 1 Output - Input
Package: Tube
Family Name: TMA 2415
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 10
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580

Buy Now Datasheet
15V 1W DC-DC Converter IC - 132-TMA 2415S - ERSAELECTRONICS PTE. LTD.
Singapore
15V 1W DC-DC Converter IC
132-TMA 2415S
15V 1W DC-DC Converter IC 132-TMA 2415S
DC DC CONVERTER 15V 1W Product overview: TMA 2415S from TRACO Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 1W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15V, 1W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TMA 2415S can be used for catalog matching and distributor lookup.

DC DC CONVERTER 15V 1W Product overview: TMA 2415S from TRACO Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 1W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15V, 1W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TMA 2415S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 848085-TMA 2415S 132-TMA 2415S
Product Name Power Supplies Board Mount DCDC Converters - TMA 2415S 15V 1W DC-DC Converter IC
Package Type Other; Tube Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

Boost DC-DC Converter IC - 739-ADP3000AN-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DC-DC Converters - 1226617 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Encapsulated
Input Voltage 36 volts
View Details