Manufacturer: Traco Power
Win Source Part Number: 847776-TMA 2415D
Series: TMA (1W)
Features: DC DC Converter 2 Output - Input
Package: Tube
Family Name: TMA 2415
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 10
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
DC DC CONVERTER +/-15V 1W Product overview: TMA 2415D from TRACO Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -15V, 1W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -15V, 1W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TMA 2415D can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 847776-TMA 2415D | 132-TMA 2415D |
| Product Name | Power Supplies Board Mount DCDC Converters - TMA 2415D | -15V 1W DC-DC Converter IC |
| Package Type | Other; Tube | Other; Tube |