TRACO Power North America, Inc. DC DC Converters TMA 1505D

Description
Isolated Module DC DC Converter 2 Output 5V -5V 100mA, 100mA 13.5V - 16.5V Input
Request a Quote
Description
Isolated Module DC DC Converter 2 Output 5V -5V 100mA, 100mA 13.5V - 16.5V Input
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Isolated Board Mount DC/DC Converter, part number 93K0652, is a miniature device designed for board-level power distribution in space-critical applications. It features a Single-in-Line (SIP) package and provides I/O isolation of 1,000 VDC. The converter operates efficiently with a maximum efficiency of up to 81% and supports an operating temperature range of -40°C to +85°C. This unregulated converter is RoHS compliant and includes a 3-year product warranty. It is suitable for various input voltages, with specific models accommodating 5 VDC, 12 VDC, 15 VDC, and 24 VDC inputs. The output specifications include voltage set accuracy of ±1% typical and a ripple and noise specification of 50 mVp-p typical. The device also features short circuit protection and can handle capacitive loads of up to 220 µF for single output models. With a calculated MTBF of over 2 million hours, this converter is designed for reliability in demanding environments. The product's compact size and high performance make it a viable option for engineers seeking efficient power solutions.

Datasheet Summary
Powered by GS/AI

The Isolated Board Mount DC/DC Converter, part number 93K0652, is a miniature device designed for board-level power distribution in space-critical applications. It features a Single-in-Line (SIP) package and provides I/O isolation of 1,000 VDC. The converter operates efficiently with a maximum efficiency of up to 81% and supports an operating temperature range of -40°C to +85°C. This unregulated converter is RoHS compliant and includes a 3-year product warranty. It is suitable for various input voltages, with specific models accommodating 5 VDC, 12 VDC, 15 VDC, and 24 VDC inputs. The output specifications include voltage set accuracy of ±1% typical and a ripple and noise specification of 50 mVp-p typical. The device also features short circuit protection and can handle capacitive loads of up to 220 µF for single output models. With a calculated MTBF of over 2 million hours, this converter is designed for reliability in demanding environments. The product's compact size and high performance make it a viable option for engineers seeking efficient power solutions.

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-3143-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-3143-ND
DC DC Converters 1951-3143-ND
Isolated Module DC DC Converter 2 Output 5V -5V 100mA, 100mA 13.5V - 16.5V Input

Isolated Module DC DC Converter 2 Output 5V -5V 100mA, 100mA 13.5V - 16.5V Input

Buy Now Datasheet
Isolated Board Mount Dc/dc Converter, Sip, Through Hole, Fixed, 16.5 V, 13.5 V, 2 Rohs Compliant Traco Power - 93K0652 - Newark, An Avnet Company
Chicago, IL, United States
Isolated Board Mount Dc/dc Converter, Sip, Through Hole, Fixed, 16.5 V, 13.5 V, 2 Rohs Compliant Traco Power
93K0652
Isolated Board Mount Dc/dc Converter, Sip, Through Hole, Fixed, 16.5 V, 13.5 V, 2 Rohs Compliant Traco Power 93K0652
Isolated Board Mount DC/DC Converter, SIP, Through Hole, Fixed, 16.5 V, 13.5 V, 2 RoHS Compliant: Yes

Isolated Board Mount DC/DC Converter, SIP, Through Hole, Fixed, 16.5 V, 13.5 V, 2 RoHS Compliant: Yes

Supplier's Site Datasheet
Dc-Dc Converter, Iso Pol, 2 O/p, 1W, 5V, -5V; Power Supply Approvals Traco Power - 51R5309 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 2 O/p, 1W, 5V, -5V; Power Supply Approvals Traco Power
51R5309
Dc-Dc Converter, Iso Pol, 2 O/p, 1W, 5V, -5V; Power Supply Approvals Traco Power 51R5309
DC-DC CONVERTER, ISO POL, 2 O/P, 1W, 5V, -5V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:2 Output; Output Voltage - Output 1:5V; Output Current - Output 1:100mA; Output Voltage - Output 2:-5V RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 2 O/P, 1W, 5V, -5V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:2 Output; Output Voltage - Output 1:5V; Output Current - Output 1:100mA; Output Voltage - Output 2:-5V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1951-3143-ND 93K0652 51R5309
Product Name DC DC Converters Isolated Board Mount Dc/dc Converter, Sip, Through Hole, Fixed, 16.5 V, 13.5 V, 2 Rohs Compliant Traco Power Dc-Dc Converter, Iso Pol, 2 O/p, 1W, 5V, -5V; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.1000 amps 0.1000 amps
DC Input Voltage 13.5 to 16.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Supply Unit - VIP-I® - Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 15000 to 750000 watts
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 12.0 volts
View Details
Power Supply - 1092996 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details