TRACO Power North America, Inc. -5V 1W DC-DC Converter IC TMA 0505D

Description
DC DC CONVERTER +/-5V 1W Product overview: TMA 0505D from TRACO Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -5V, 1W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -5V, 1W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TMA 0505D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC DC CONVERTER +/-5V 1W Product overview: TMA 0505D from TRACO Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -5V, 1W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -5V, 1W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TMA 0505D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
-5V 1W DC-DC Converter IC - 132-TMA 0505D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
-5V 1W DC-DC Converter IC
132-TMA 0505D
-5V 1W DC-DC Converter IC 132-TMA 0505D
DC DC CONVERTER +/-5V 1W Product overview: TMA 0505D from TRACO Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -5V, 1W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -5V, 1W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TMA 0505D can be used for catalog matching and distributor lookup.

DC DC CONVERTER +/-5V 1W Product overview: TMA 0505D from TRACO Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -5V, 1W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -5V, 1W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TMA 0505D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies Board Mount DCDC Converters - TMA 0505D - 848132-TMA 0505D - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - TMA 0505D
848132-TMA 0505D
Power Supplies Board Mount DCDC Converters - TMA 0505D 848132-TMA 0505D
Manufacturer: Traco Power Win Source Part Number: 848132-TMA 0505D Series: TMA (1W) Features: DC DC Converter 2 Output - Input Package: Tube Family Name: TMA 0505 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 10 MSL Level: Not Applicable Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9580

Manufacturer: Traco Power
Win Source Part Number: 848132-TMA 0505D
Series: TMA (1W)
Features: DC DC Converter 2 Output - Input
Package: Tube
Family Name: TMA 0505
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 10
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-TMA 0505D 848132-TMA 0505D
Product Name -5V 1W DC-DC Converter IC Power Supplies Board Mount DCDC Converters - TMA 0505D
Package Type Other; Tube Other; Tube
Unlock Full Specs
to access all available technical data