TRACO Power North America, Inc. AC DC Converters TIW 12-112

Description
Enclosed AC DC Converters 1 Output 12V 1A 93 ~ 132 VAC, 187 ~ 264 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 12V 1A 93 ~ 132 VAC, 187 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1951-1248-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1951-1248-ND
AC DC Converters 1951-1248-ND
Enclosed AC DC Converters 1 Output 12V 1A 93 ~ 132 VAC, 187 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 12V 1A 93 ~ 132 VAC, 187 ~ 264 VAC Input

Buy Now Datasheet
Ac/dc Enclosed Power Supply, Fixed, 93 V, 264 V, 12 W, 12 V, 1 A Rohs Compliant Traco Power - 31T8434 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Enclosed Power Supply, Fixed, 93 V, 264 V, 12 W, 12 V, 1 A Rohs Compliant Traco Power
31T8434
Ac/dc Enclosed Power Supply, Fixed, 93 V, 264 V, 12 W, 12 V, 1 A Rohs Compliant Traco Power 31T8434
AC/DC Enclosed Power Supply, Fixed, 93 V, 264 V, 12 W, 12 V, 1 A RoHS Compliant: Yes

AC/DC Enclosed Power Supply, Fixed, 93 V, 264 V, 12 W, 12 V, 1 A RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supply, Ac-Dc, 12V, 1A; Power Supply Approvals Traco Power - 45Y2700 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 12V, 1A; Power Supply Approvals Traco Power
45Y2700
Power Supply, Ac-Dc, 12V, 1A; Power Supply Approvals Traco Power 45Y2700
POWER SUPPLY, AC-DC, 12V, 1A; Power Supply Approvals:ITE & Household; No. of Outputs:1Outputs; Output Power Max:12W; Output Voltage - Output 1:12V; Output Current - Output 1:1A; Output Voltage - Output 2:-; Product Range:TIW RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 12V, 1A; Power Supply Approvals:ITE & Household; No. of Outputs:1Outputs; Output Power Max:12W; Output Voltage - Output 1:12V; Output Current - Output 1:1A; Output Voltage - Output 2:-; Product Range:TIW RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1951-1248-ND 31T8434 45Y2700
Product Name AC DC Converters Ac/dc Enclosed Power Supply, Fixed, 93 V, 264 V, 12 W, 12 V, 1 A Rohs Compliant Traco Power Power Supply, Ac-Dc, 12V, 1A; Power Supply Approvals Traco Power
Type AC/DC Converter; 1 DC Power Supply DC Power Supply
Operating Temperature -25 to 50 C (-13 to 122 F)
AC Input Voltage 90.0 to 264.0 volts
DC Input Voltage 130.0 to 375.0 volts
Regulatory Compliance RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

PST4-24-110 Enclosed Power Supply - PST4-24-110 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 4 amps
View Details
120/960W DIN-Rail power supplies - DRB960-48-3-A7 - TDK-Lambda Europe GmbH
Specs
Type DC Power Supply
DC Output Voltage 48.0 volts
DC Output Current 20 amps
View Details
2 suppliers