TRACO Power North America, Inc. Industrial, DIN Rail Power Supplies TIS 75-124

Description
AC/DC DIN RAIL SUPPLY 24V 72W
Request a Quote Datasheet
Description
AC/DC DIN RAIL SUPPLY 24V 72W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial, DIN Rail Power Supplies - 1951-1102-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
1951-1102-ND
Industrial, DIN Rail Power Supplies 1951-1102-ND
AC/DC DIN RAIL SUPPLY 24V 72W

AC/DC DIN RAIL SUPPLY 24V 72W

Buy Now Datasheet
Ac-Dc Converter, Din Rail, 1 O/p, 75W, 3A, 24V; Power Supply Approvals Traco Power - 51R5295 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Din Rail, 1 O/p, 75W, 3A, 24V; Power Supply Approvals Traco Power
51R5295
Ac-Dc Converter, Din Rail, 1 O/p, 75W, 3A, 24V; Power Supply Approvals Traco Power 51R5295
AC-DC CONVERTER, DIN RAIL, 1 O/P, 75W, 3A, 24V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:75W; Output Voltage - Output 1:24VDC; Output Current - Output 1:3A; Output Voltage - Output 2:-; Product Range:TIS RoHS Compliant: Yes

AC-DC CONVERTER, DIN RAIL, 1 O/P, 75W, 3A, 24V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:75W; Output Voltage - Output 1:24VDC; Output Current - Output 1:3A; Output Voltage - Output 2:-; Product Range:TIS RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-1102-ND 51R5295
Product Name Industrial, DIN Rail Power Supplies Ac-Dc Converter, Din Rail, 1 O/p, 75W, 3A, 24V; Power Supply Approvals Traco Power
Type 1 DC Power Supply; AC/DC Converter
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Current 3 amps 3 amps
AC Input Voltage 93.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PSH3-30-110 Bench-top Power Supply - PSH3-30-110 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
25W to 300W Medical AC-DC External Power Supplies - DTM110PW-120C8 - TDK-Lambda Europe GmbH
Specs
Type DC Power Supply
Operating Temperature -30 to 60 C (-22 to 140 F)
Regulatory Compliance Certifi cations - IEC/ES/EN60601-1, EN60601-1-11, CE Mark (LVD, EMC and RoHS). Designed to meet IEC60335-1
View Details