TRACO Power North America, Inc. Product Type Traco Power TIS 600-172

Description
Product Type: AC/DC; Package Style: Encapsulated; Output Power (W): 6; Input Voltage: 93-264 VAC; Output 1 (Vdc): 3.3; Output 2 (Vdc): N/A; Output 3 (Vdc): N/A / Box RoHS Compliant: Yes
Description
Product Type: AC/DC; Package Style: Encapsulated; Output Power (W): 6; Input Voltage: 93-264 VAC; Output 1 (Vdc): 3.3; Output 2 (Vdc): N/A; Output 3 (Vdc): N/A / Box RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Product Type Traco Power - 67T0108 - Newark, An Avnet Company
Chicago, IL, United States
Product Type Traco Power
67T0108
Product Type Traco Power 67T0108
Product Type: AC/DC; Package Style: Encapsulated; Output Power (W): 6; Input Voltage: 93-264 VAC; Output 1 (Vdc): 3.3; Output 2 (Vdc): N/A; Output 3 (Vdc): N/A / Box RoHS Compliant: Yes

Product Type: AC/DC; Package Style: Encapsulated; Output Power (W): 6; Input Voltage: 93-264 VAC; Output 1 (Vdc): 3.3; Output 2 (Vdc): N/A; Output 3 (Vdc): N/A / Box RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 67T0108
Product Name Product Type Traco Power
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 335893 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Inner square plug adapter 1 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details