TRACO Power North America, Inc. Industrial, DIN Rail Power Supplies TIS 300-124

Description
AC/DC DIN RAIL SUPPLY 24V 288W
Request a Quote Datasheet
Description
AC/DC DIN RAIL SUPPLY 24V 288W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial, DIN Rail Power Supplies - 1951-1101-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
1951-1101-ND
Industrial, DIN Rail Power Supplies 1951-1101-ND
AC/DC DIN RAIL SUPPLY 24V 288W

AC/DC DIN RAIL SUPPLY 24V 288W

Buy Now Datasheet
Ac-Dc Conv, Din Rail, 1 O/p, 300W, 12A, 24V; Power Supply Approvals Traco Power - 51R5291 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Conv, Din Rail, 1 O/p, 300W, 12A, 24V; Power Supply Approvals Traco Power
51R5291
Ac-Dc Conv, Din Rail, 1 O/p, 300W, 12A, 24V; Power Supply Approvals Traco Power 51R5291
AC-DC CONV, DIN RAIL, 1 O/P, 300W, 12A, 24V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:300W; Output Voltage - Output 1:24VDC; Output Current - Output 1:12A; Output Voltage - Output 2:-; Product Range:TIS RoHS Compliant: Yes

AC-DC CONV, DIN RAIL, 1 O/P, 300W, 12A, 24V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:300W; Output Voltage - Output 1:24VDC; Output Current - Output 1:12A; Output Voltage - Output 2:-; Product Range:TIS RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-1101-ND 51R5291
Product Name Industrial, DIN Rail Power Supplies Ac-Dc Conv, Din Rail, 1 O/p, 300W, 12A, 24V; Power Supply Approvals Traco Power
Type 1 DC Power Supply; AC/DC Converter
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Current 12 amps 12 amps
AC Input Voltage 93.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount AC to DC 100-240V 320W 12V - 96PSO-A320W12-DP - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -30 to 70 C (-22 to 158 F)
Regulatory Compliance CUL / CB / TUV / CCC / KC / BSMI / UKCA / CE
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
LN-Series - LN015NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 15000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers