TRACO Power North America, Inc. Power Supplies - External/Internal (Off-Board) - Industrial, DIN Rail Power Supplies TIS 300-124

Description
Win Source Part Number: 977621-TIS 300-124 Category: Power Supplies - External/Internal (Off-Board)>Industri al, DIN Rail Power Supplies Series: TIS (300W) Features: Adjustable Output, IP20 Package: Box Applications: Hazardous Locations, Industrial, ITE (Commercial) Standard Package: 2 Power (Watts): 288W Input Type: AC Number of Outputs: 1 Current - Output (Max): 12A Voltage - Output 1: 24V Efficiency: 85% Temperature Range - Operating: -25°C ~ 70°C (With Derating) Dimension: 8.15" L x 3.27" W x 4.51" H (207.0mm x 83.1mm x 114.6mm) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9530 Mfr: Traco Power Other Names: 1951-1101 Product Status: Obsolete Approval Agency: CB, CE, cCSAus, cULus, cURus AC Voltage - Input: 93 ~ 132 VAC, 187 ~ 264 VAC
Request a Quote Datasheet
Description
Win Source Part Number: 977621-TIS 300-124 Category: Power Supplies - External/Internal (Off-Board)>Industri al, DIN Rail Power Supplies Series: TIS (300W) Features: Adjustable Output, IP20 Package: Box Applications: Hazardous Locations, Industrial, ITE (Commercial) Standard Package: 2 Power (Watts): 288W Input Type: AC Number of Outputs: 1 Current - Output (Max): 12A Voltage - Output 1: 24V Efficiency: 85% Temperature Range - Operating: -25°C ~ 70°C (With Derating) Dimension: 8.15" L x 3.27" W x 4.51" H (207.0mm x 83.1mm x 114.6mm) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9530 Mfr: Traco Power Other Names: 1951-1101 Product Status: Obsolete Approval Agency: CB, CE, cCSAus, cULus, cURus AC Voltage - Input: 93 ~ 132 VAC, 187 ~ 264 VAC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - External/Internal (Off-Board) - Industrial, DIN Rail Power Supplies - 977621-TIS 300-124 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - External/Internal (Off-Board) - Industrial, DIN Rail Power Supplies
977621-TIS 300-124
Power Supplies - External/Internal (Off-Board) - Industrial, DIN Rail Power Supplies 977621-TIS 300-124
Win Source Part Number: 977621-TIS 300-124 Category: Power Supplies - External/Internal (Off-Board)>Industri al, DIN Rail Power Supplies Series: TIS (300W) Features: Adjustable Output, IP20 Package: Box Applications: Hazardous Locations, Industrial, ITE (Commercial) Standard Package: 2 Power (Watts): 288W Input Type: AC Number of Outputs: 1 Current - Output (Max): 12A Voltage - Output 1: 24V Efficiency: 85% Temperature Range - Operating: -25°C ~ 70°C (With Derating) Dimension: 8.15" L x 3.27" W x 4.51" H (207.0mm x 83.1mm x 114.6mm) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9530 Mfr: Traco Power Other Names: 1951-1101 Product Status: Obsolete Approval Agency: CB, CE, cCSAus, cULus, cURus AC Voltage - Input: 93 ~ 132 VAC, 187 ~ 264 VAC

Win Source Part Number: 977621-TIS 300-124
Category: Power Supplies - External/Internal (Off-Board)>Industrial, DIN Rail Power Supplies
Series: TIS (300W)
Features: Adjustable Output, IP20
Package: Box
Applications: Hazardous Locations, Industrial, ITE (Commercial)
Standard Package: 2
Power (Watts): 288W
Input Type: AC
Number of Outputs: 1
Current - Output (Max): 12A
Voltage - Output 1: 24V
Efficiency: 85%
Temperature Range - Operating: -25°C ~ 70°C (With Derating)
Dimension: 8.15" L x 3.27" W x 4.51" H (207.0mm x 83.1mm x 114.6mm)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9530
Mfr: Traco Power
Other Names: 1951-1101
Product Status: Obsolete
Approval Agency: CB, CE, cCSAus, cULus, cURus
AC Voltage - Input: 93 ~ 132 VAC, 187 ~ 264 VAC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 977621-TIS 300-124
Product Name Power Supplies - External/Internal (Off-Board) - Industrial, DIN Rail Power Supplies
Package Type Other; Box
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA6A30N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-16(N)
Output Voltage 14 to 27 volts
View Details
PMIC - RMS to DC Converters - AD737JR-REEL - Lingto Electronic Limited
Specs
Package Type SOIC; Other; 8-SOIC
Input Voltage ? to 16.5 volts
View Details
AC DC Converters, Offline Switches - ICE5BR3995BZXKLA1 - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads
Input Voltage 10 to 27 volts
Output Power 30 watts
View Details
AC/DC Power Supply Control ICs - SCM1733A - MORNSUN Guangzhou Science & Technology Co., Ltd.
MORNSUN Guangzhou Science & Technology Co., Ltd.
Specs
Package Type Other; SOP-8
Output Voltage 650 volts
Output Power 20 watts
View Details