TRACO Power North America, Inc. Dc-Dc Converter, 9V, 0.222A; No. Of Outputs Traco Power TIM2-2419

Description
DC-DC CONVERTER, 9V, 0.222A; No. of Outputs:1 Output; Output Power Max:2W; Output Voltage - Output 1:9V; Output Current - Output 1:222mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output RoHS Compliant: Yes
Description
DC-DC CONVERTER, 9V, 0.222A; No. of Outputs:1 Output; Output Power Max:2W; Output Voltage - Output 1:9V; Output Current - Output 1:222mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Converter, 9V, 0.222A; No. Of Outputs Traco Power - 74AC2110 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 9V, 0.222A; No. Of Outputs Traco Power
74AC2110
Dc-Dc Converter, 9V, 0.222A; No. Of Outputs Traco Power 74AC2110
DC-DC CONVERTER, 9V, 0.222A; No. of Outputs:1 Output; Output Power Max:2W; Output Voltage - Output 1:9V; Output Current - Output 1:222mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output RoHS Compliant: Yes

DC-DC CONVERTER, 9V, 0.222A; No. of Outputs:1 Output; Output Power Max:2W; Output Voltage - Output 1:9V; Output Current - Output 1:222mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 74AC2110
Product Name Dc-Dc Converter, 9V, 0.222A; No. Of Outputs Traco Power
Type DC-DC Converter
Regulatory Compliance RoHS Compliant
DC Output Voltage 9.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PSH5-30-110 Bench-top Power Supply - PSH5-30-110 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
1.5 - 30W DC-DC Converters - CCG10-24-03Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details