TRACO Power North America, Inc. Dc-Dc Converter, 9V, 0.222A; No. Of Outputs Traco Power TIM2-1219

Description
DC-DC CONVERTER, 9V, 0.222A; No. of Outputs:1 Output; Output Power Max:2W; Output Voltage - Output 1:9V; Output Current - Output 1:222mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output RoHS Compliant: Yes
Datasheet
Description
DC-DC CONVERTER, 9V, 0.222A; No. of Outputs:1 Output; Output Power Max:2W; Output Voltage - Output 1:9V; Output Current - Output 1:222mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Converter, 9V, 0.222A; No. Of Outputs Traco Power - 74AC2106 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 9V, 0.222A; No. Of Outputs Traco Power
74AC2106
Dc-Dc Converter, 9V, 0.222A; No. Of Outputs Traco Power 74AC2106
DC-DC CONVERTER, 9V, 0.222A; No. of Outputs:1 Output; Output Power Max:2W; Output Voltage - Output 1:9V; Output Current - Output 1:222mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output RoHS Compliant: Yes

DC-DC CONVERTER, 9V, 0.222A; No. of Outputs:1 Output; Output Power Max:2W; Output Voltage - Output 1:9V; Output Current - Output 1:222mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 74AC2106
Product Name Dc-Dc Converter, 9V, 0.222A; No. Of Outputs Traco Power
Type DC-DC Converter
Regulatory Compliance RoHS Compliant
DC Output Voltage 9.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - 5000005335-SE - TE Connectivity
Specs
DC Output Voltage 5.0 volts
DC Output Current 1 amps
View Details
Programmable Power / 2U Programmable DC Power - ea-elr-10200-25-2u-27237 - TPS Elektronik GmbH
Specs
Technology Switching Power Supply
Form Factor Rack Mount
AC Output Voltage 0.0 to 200.0 volts
View Details
LN-Series - LN010PIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Precision Low-Noise DC and AC/DC Current Voltage Source - MeasureReady™ - Lake Shore Cryotronics, Inc.
Specs
Type Current Source
Form Factor Desktop / Free Standing; Rack Mount
Applications Testing, Measuring, and Operating Resistive and Semiconductor Devices
View Details