TRACO Power North America, Inc. DC DC Converters TIM 3.5-4815

Description
Isolated Module DC DC Converter 1 Output 24V 146mA 36V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 24V 146mA 36V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-1772-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-1772-ND
DC DC Converters 1951-1772-ND
Isolated Module DC DC Converter 1 Output 24V 146mA 36V - 75V Input

Isolated Module DC DC Converter 1 Output 24V 146mA 36V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, 24V, 0.146A; Power Supply Approvals Traco Power - 73AC5617 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 24V, 0.146A; Power Supply Approvals Traco Power
73AC5617
Dc-Dc Converter, 24V, 0.146A; Power Supply Approvals Traco Power 73AC5617
DC-DC CONVERTER, 24V, 0.146A; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:3.5W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:146mA; Output Voltage - Output 2:-; Width:14.4mm RoHS Compliant: Yes

DC-DC CONVERTER, 24V, 0.146A; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:3.5W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:146mA; Output Voltage - Output 2:-; Width:14.4mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-1772-ND 73AC5617
Product Name DC DC Converters Dc-Dc Converter, 24V, 0.146A; Power Supply Approvals Traco Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
DC Output Current 0.1460 amps 0.1460 amps
DC Input Voltage 36.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Medical, AC-DC, digital power solution (300W convection/400W fan cooled) - CFE400M-48-5C-N1-CML-NT - TDK-Lambda Europe GmbH
Specs
Type DC Power Supply
DC Output Voltage 48.0 volts
DC Output Current 8.3 amps
View Details
Programmable Power Supply, ALTP 24VDC/AC - S3424D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Power Supplies - PSW-48048 - Powell Electronics, Inc.
Specs
Form Factor DIN Rail
DC Output Current 10 amps
View Details
Supply module Ex i - supply module ex i bcs3608ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details