TRACO Power North America, Inc. DC DC Converters TIM 3.5-4813SM

Description
Isolated Module DC DC Converter 1 Output 15V 234mA 36V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 15V 234mA 36V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-1977-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-1977-ND
DC DC Converters 1951-1977-ND
Isolated Module DC DC Converter 1 Output 15V 234mA 36V - 75V Input

Isolated Module DC DC Converter 1 Output 15V 234mA 36V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, 15V, 0.234A; Power Supply Approvals Traco Power - 73AC5616 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 15V, 0.234A; Power Supply Approvals Traco Power
73AC5616
Dc-Dc Converter, 15V, 0.234A; Power Supply Approvals Traco Power 73AC5616
DC-DC CONVERTER, 15V, 0.234A; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:3.5W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:234mA; Output Voltage - Output 2:-; Width:14.4mm RoHS Compliant: Yes

DC-DC CONVERTER, 15V, 0.234A; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:3.5W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:234mA; Output Voltage - Output 2:-; Width:14.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-1977-ND 73AC5616
Product Name DC DC Converters Dc-Dc Converter, 15V, 0.234A; Power Supply Approvals Traco Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
DC Output Current 0.2340 amps 0.2340 amps
DC Input Voltage 36.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-750W-48V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 48.0 volts
DC Output Power 750 watts
View Details
Power Supplies - 5000003265-SE - TE Connectivity
Specs
DC Output Voltage 5.0 volts
DC Output Current 2 amps
View Details
Switching Power Supplies - 2104094 - RS Components, Ltd.
Specs
Type Medical Power Supply
Operating Temperature -20 C (-4 F)
Regulatory Compliance RoHS Compliant
View Details