TRACO Power North America, Inc. DC DC Converters TIM 3.5-4812

Description
Isolated Module DC DC Converter 1 Output 12V 292mA 36V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 292mA 36V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-1770-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-1770-ND
DC DC Converters 1951-1770-ND
Isolated Module DC DC Converter 1 Output 12V 292mA 36V - 75V Input

Isolated Module DC DC Converter 1 Output 12V 292mA 36V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, 12V, 0.292A; Power Supply Approvals Traco Power - 73AC5613 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 0.292A; Power Supply Approvals Traco Power
73AC5613
Dc-Dc Converter, 12V, 0.292A; Power Supply Approvals Traco Power 73AC5613
DC-DC CONVERTER, 12V, 0.292A; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:3.5W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:292mA; Output Voltage - Output 2:-; Width:14.4mm RoHS Compliant: Yes

DC-DC CONVERTER, 12V, 0.292A; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:3.5W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:292mA; Output Voltage - Output 2:-; Width:14.4mm RoHS Compliant: Yes

Supplier's Site
Dc-Dc Converter, Medical, 12V, 0.292A; No. Of Outputs Traco Power - 82AC3508 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 12V, 0.292A; No. Of Outputs Traco Power
82AC3508
Dc-Dc Converter, Medical, 12V, 0.292A; No. Of Outputs Traco Power 82AC3508
DC-DC CONVERTER, MEDICAL, 12V, 0.292A; No. of Outputs:1 Output; Output Power Max:3.5W; Output Voltage - Output 1:12V; Output Current - Output 1:292mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output RoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 12V, 0.292A; No. of Outputs:1 Output; Output Power Max:3.5W; Output Voltage - Output 1:12V; Output Current - Output 1:292mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-1770-ND 73AC5613
Product Name DC DC Converters Dc-Dc Converter, 12V, 0.292A; Power Supply Approvals Traco Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
DC Output Current 0.2920 amps 0.2920 amps
DC Input Voltage 36.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail AC to DC 100-240V 60W 24V - PSD-A60W24 - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
2 suppliers
3590-Series - 3590-1D20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 2500.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details