TRACO Power North America, Inc. DC DC Converters TIM 3.5-1219

Description
Isolated Module DC DC Converter 1 Output 9V 389mA 9V - 18V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 9V 389mA 9V - 18V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-1759-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-1759-ND
DC DC Converters 1951-1759-ND
Isolated Module DC DC Converter 1 Output 9V 389mA 9V - 18V Input

Isolated Module DC DC Converter 1 Output 9V 389mA 9V - 18V Input

Buy Now Datasheet
Dc-Dc Converter, 9V, 0.389A; Power Supply Approvals Traco Power - 73AC5591 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 9V, 0.389A; Power Supply Approvals Traco Power
73AC5591
Dc-Dc Converter, 9V, 0.389A; Power Supply Approvals Traco Power 73AC5591
DC-DC CONVERTER, 9V, 0.389A; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:3.5W; No. of Outputs:1 Output; Output Voltage - Output 1:9V; Output Current - Output 1:389mA; Output Voltage - Output 2:-; Width:14.4mm RoHS Compliant: Yes

DC-DC CONVERTER, 9V, 0.389A; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:3.5W; No. of Outputs:1 Output; Output Voltage - Output 1:9V; Output Current - Output 1:389mA; Output Voltage - Output 2:-; Width:14.4mm RoHS Compliant: Yes

Supplier's Site
Dc-Dc Converter, Medical, 9V, 0.389A; No. Of Outputs Traco Power - 82AC3486 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 9V, 0.389A; No. Of Outputs Traco Power
82AC3486
Dc-Dc Converter, Medical, 9V, 0.389A; No. Of Outputs Traco Power 82AC3486
DC-DC CONVERTER, MEDICAL, 9V, 0.389A; No. of Outputs:1 Output; Output Power Max:3.5W; Output Voltage - Output 1:9V; Output Current - Output 1:389mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output RoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 9V, 0.389A; No. of Outputs:1 Output; Output Power Max:3.5W; Output Voltage - Output 1:9V; Output Current - Output 1:389mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-1759-ND 73AC5591
Product Name DC DC Converters Dc-Dc Converter, 9V, 0.389A; Power Supply Approvals Traco Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
DC Output Current 0.3890 amps 0.3890 amps
DC Input Voltage 9.0 to 18.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG6-24-03Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
2400W 1300Vdc Input, Rugged, 2.4kW DC-DC Converter for Heavy-duty Industrial Applications - HVT 2K4-1300/24-4U5 - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Power Supplies - 5000008900-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details