TRACO Power North America, Inc. Power Supplies - Board Mount - DC DC Converters TIM 3.5-1211SM

Description
Win Source Part Number: 1340831-TIM 3.5-1211SM Category: Power Supplies - Board Mount - DC DC Converters Series: TIM 3.5SM (3.5W) Type: Isolated Module Features: Remote On/Off, OVP, SCP Package: Tube Size / Dimension: 0.96" L x 0.57" W x 0.41" H (24.3mm x 14.4mm x 10.5mm) Applications: Medical Standard Package: 10 Power (Watts): 3.5 W Voltage - Isolation: 5 kV Number of Outputs: 1 Current - Output (Max): 700mA Voltage - Input (Min): 9V Voltage - Input (Max): 18V Voltage - Output 1: 5V Efficiency: 79% Mounting Type: Surface Mount Package / Case: 16-SMD Module, 7 Leads Temperature Range - Operating: -40°C ~ 90°C (With Derating) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Traco Power Base Product Number: TIM 3.5 California Prop 65: Warning Information
Request a Quote Datasheet
Description
Win Source Part Number: 1340831-TIM 3.5-1211SM Category: Power Supplies - Board Mount - DC DC Converters Series: TIM 3.5SM (3.5W) Type: Isolated Module Features: Remote On/Off, OVP, SCP Package: Tube Size / Dimension: 0.96" L x 0.57" W x 0.41" H (24.3mm x 14.4mm x 10.5mm) Applications: Medical Standard Package: 10 Power (Watts): 3.5 W Voltage - Isolation: 5 kV Number of Outputs: 1 Current - Output (Max): 700mA Voltage - Input (Min): 9V Voltage - Input (Max): 18V Voltage - Output 1: 5V Efficiency: 79% Mounting Type: Surface Mount Package / Case: 16-SMD Module, 7 Leads Temperature Range - Operating: -40°C ~ 90°C (With Derating) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Traco Power Base Product Number: TIM 3.5 California Prop 65: Warning Information
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1340831-TIM 3.5-1211SM - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1340831-TIM 3.5-1211SM
Power Supplies - Board Mount - DC DC Converters 1340831-TIM 3.5-1211SM
Win Source Part Number: 1340831-TIM 3.5-1211SM Category: Power Supplies - Board Mount - DC DC Converters Series: TIM 3.5SM (3.5W) Type: Isolated Module Features: Remote On/Off, OVP, SCP Package: Tube Size / Dimension: 0.96" L x 0.57" W x 0.41" H (24.3mm x 14.4mm x 10.5mm) Applications: Medical Standard Package: 10 Power (Watts): 3.5 W Voltage - Isolation: 5 kV Number of Outputs: 1 Current - Output (Max): 700mA Voltage - Input (Min): 9V Voltage - Input (Max): 18V Voltage - Output 1: 5V Efficiency: 79% Mounting Type: Surface Mount Package / Case: 16-SMD Module, 7 Leads Temperature Range - Operating: -40°C ~ 90°C (With Derating) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Traco Power Base Product Number: TIM 3.5 California Prop 65: Warning Information

Win Source Part Number: 1340831-TIM 3.5-1211SM
Category: Power Supplies - Board Mount - DC DC Converters
Series: TIM 3.5SM (3.5W)
Type: Isolated Module
Features: Remote On/Off, OVP, SCP
Package: Tube
Size / Dimension: 0.96" L x 0.57" W x 0.41" H (24.3mm x 14.4mm x 10.5mm)
Applications: Medical
Standard Package: 10
Power (Watts): 3.5 W
Voltage - Isolation: 5 kV
Number of Outputs: 1
Current - Output (Max): 700mA
Voltage - Input (Min): 9V
Voltage - Input (Max): 18V
Voltage - Output 1: 5V
Efficiency: 79%
Mounting Type: Surface Mount
Package / Case: 16-SMD Module, 7 Leads
Temperature Range - Operating: -40°C ~ 90°C (With Derating)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 2A (4 Weeks)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Traco Power
Base Product Number: TIM 3.5
California Prop 65: Warning Information

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1340831-TIM 3.5-1211SM
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

Boost DC-DC Converter IC - 739-ADP3000AN-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Specs
Package Type Other; Reel
Output Voltage 5.1 to 12.1 volts
Input Voltage 36 volts
View Details
Board Mount Modules - AHF2815D/HBB - 1032783-AHF2815D/HBB - Win Source Electronics
Specs
Output Power 20 watts
View Details
 - Model:FA7764AN - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 45 volts
IOUT 1.5 amps
Configuration / Function Buck
View Details