TRACO Power North America, Inc. DC DC Converters TIM 3.5-0915

Description
Isolated Module DC DC Converter 1 Output 24V 146mA 4.5V - 12V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 24V 146mA 4.5V - 12V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-1751-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-1751-ND
DC DC Converters 1951-1751-ND
Isolated Module DC DC Converter 1 Output 24V 146mA 4.5V - 12V Input

Isolated Module DC DC Converter 1 Output 24V 146mA 4.5V - 12V Input

Buy Now Datasheet
Dc-Dc Converter, 24V, 0.146A; Power Supply Approvals Traco Power - 73AC5575 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 24V, 0.146A; Power Supply Approvals Traco Power
73AC5575
Dc-Dc Converter, 24V, 0.146A; Power Supply Approvals Traco Power 73AC5575
DC-DC CONVERTER, 24V, 0.146A; Power Supply Approvals:Medical; Input Ratio:3:1; Output Power Max:3.5W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:146mA; Output Voltage - Output 2:-; Width:14.4mm RoHS Compliant: Yes

DC-DC CONVERTER, 24V, 0.146A; Power Supply Approvals:Medical; Input Ratio:3:1; Output Power Max:3.5W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:146mA; Output Voltage - Output 2:-; Width:14.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-1751-ND 73AC5575
Product Name DC DC Converters Dc-Dc Converter, 24V, 0.146A; Power Supply Approvals Traco Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
DC Output Current 0.1460 amps 0.1460 amps
DC Input Voltage 4.5 to 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PST4-24-110 Enclosed Power Supply - PST4-24-110 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 4 amps
View Details
Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS15-24-12S/DIN - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 12.0 volts
View Details