TRACO Power North America, Inc. DC DC Converters TIM 3.5-0913

Description
Isolated Module DC DC Converter 1 Output 15V 234mA 4.5V - 12V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 15V 234mA 4.5V - 12V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-1750-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-1750-ND
DC DC Converters 1951-1750-ND
Isolated Module DC DC Converter 1 Output 15V 234mA 4.5V - 12V Input

Isolated Module DC DC Converter 1 Output 15V 234mA 4.5V - 12V Input

Buy Now Datasheet
Dc-Dc Converter, 15V, 0.234A; Power Supply Approvals Traco Power - 73AC5573 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 15V, 0.234A; Power Supply Approvals Traco Power
73AC5573
Dc-Dc Converter, 15V, 0.234A; Power Supply Approvals Traco Power 73AC5573
DC-DC CONVERTER, 15V, 0.234A; Power Supply Approvals:Medical; Input Ratio:3:1; Output Power Max:3.5W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:234mA; Output Voltage - Output 2:-; Width:14.4mm RoHS Compliant: Yes

DC-DC CONVERTER, 15V, 0.234A; Power Supply Approvals:Medical; Input Ratio:3:1; Output Power Max:3.5W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:234mA; Output Voltage - Output 2:-; Width:14.4mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-1750-ND 73AC5573
Product Name DC DC Converters Dc-Dc Converter, 15V, 0.234A; Power Supply Approvals Traco Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
DC Output Current 0.2340 amps 0.2340 amps
DC Input Voltage 4.5 to 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

HPZ-Series - HP010ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
Battery Charger - 88321537 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
AC Output Voltage 115.0 volts
View Details