TRACO Power North America, Inc. DC DC Converters TIM 2-4819SM

Description
Isolated Module DC DC Converter 1 Output 9V 222mA 36V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 9V 222mA 36V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-1951-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-1951-ND
DC DC Converters 1951-1951-ND
Isolated Module DC DC Converter 1 Output 9V 222mA 36V - 75V Input

Isolated Module DC DC Converter 1 Output 9V 222mA 36V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, 9V, 0.222A; Power Supply Approvals Traco Power - 73AC5564 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 9V, 0.222A; Power Supply Approvals Traco Power
73AC5564
Dc-Dc Converter, 9V, 0.222A; Power Supply Approvals Traco Power 73AC5564
DC-DC CONVERTER, 9V, 0.222A; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:9V; Output Current - Output 1:222mA; Output Voltage - Output 2:-; Width:14.4mm RoHS Compliant: Yes

DC-DC CONVERTER, 9V, 0.222A; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:9V; Output Current - Output 1:222mA; Output Voltage - Output 2:-; Width:14.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-1951-ND 73AC5564
Product Name DC DC Converters Dc-Dc Converter, 9V, 0.222A; Power Supply Approvals Traco Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 95 C (-40 to 203 F)
DC Output Current 0.2220 amps 0.2220 amps
DC Input Voltage 36.0 to 75.0 volts
Unlock Full Specs
to access all available technical data