TRACO Power North America, Inc. Power Supplies - Board Mount - DC DC Converters TIM 2-4813SM

Description
Win Source Part Number: 1338181-TIM 2-4813SM Category: Power Supplies - Board Mount - DC DC Converters Series: TIM 2SM (2W) Type: Isolated Module Features: Remote On/Off, OVP, SCP Package: Tube Size / Dimension: 0.96" L x 0.57" W x 0.40" H (24.3mm x 14.4mm x 10.2mm) Applications: Medical Standard Package: 10 Power (Watts): 2 W Voltage - Isolation: 5 kV Number of Outputs: 1 Current - Output (Max): 134mA Voltage - Input (Min): 36V Voltage - Input (Max): 75V Voltage - Output 1: 15V Efficiency: 81% Mounting Type: Surface Mount Package / Case: 16-SMD Module, 7 Leads Temperature Range - Operating: -40°C ~ 95°C (With Derating) ECCN: EAR99 Fake Threat In the Open Market: 38 pct. MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Traco Power Base Product Number: TIM 2 California Prop 65: Warning Information
Request a Quote Datasheet
Description
Win Source Part Number: 1338181-TIM 2-4813SM Category: Power Supplies - Board Mount - DC DC Converters Series: TIM 2SM (2W) Type: Isolated Module Features: Remote On/Off, OVP, SCP Package: Tube Size / Dimension: 0.96" L x 0.57" W x 0.40" H (24.3mm x 14.4mm x 10.2mm) Applications: Medical Standard Package: 10 Power (Watts): 2 W Voltage - Isolation: 5 kV Number of Outputs: 1 Current - Output (Max): 134mA Voltage - Input (Min): 36V Voltage - Input (Max): 75V Voltage - Output 1: 15V Efficiency: 81% Mounting Type: Surface Mount Package / Case: 16-SMD Module, 7 Leads Temperature Range - Operating: -40°C ~ 95°C (With Derating) ECCN: EAR99 Fake Threat In the Open Market: 38 pct. MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Traco Power Base Product Number: TIM 2 California Prop 65: Warning Information
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1338181-TIM 2-4813SM - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1338181-TIM 2-4813SM
Power Supplies - Board Mount - DC DC Converters 1338181-TIM 2-4813SM
Win Source Part Number: 1338181-TIM 2-4813SM Category: Power Supplies - Board Mount - DC DC Converters Series: TIM 2SM (2W) Type: Isolated Module Features: Remote On/Off, OVP, SCP Package: Tube Size / Dimension: 0.96" L x 0.57" W x 0.40" H (24.3mm x 14.4mm x 10.2mm) Applications: Medical Standard Package: 10 Power (Watts): 2 W Voltage - Isolation: 5 kV Number of Outputs: 1 Current - Output (Max): 134mA Voltage - Input (Min): 36V Voltage - Input (Max): 75V Voltage - Output 1: 15V Efficiency: 81% Mounting Type: Surface Mount Package / Case: 16-SMD Module, 7 Leads Temperature Range - Operating: -40°C ~ 95°C (With Derating) ECCN: EAR99 Fake Threat In the Open Market: 38 pct. MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Traco Power Base Product Number: TIM 2 California Prop 65: Warning Information

Win Source Part Number: 1338181-TIM 2-4813SM
Category: Power Supplies - Board Mount - DC DC Converters
Series: TIM 2SM (2W)
Type: Isolated Module
Features: Remote On/Off, OVP, SCP
Package: Tube
Size / Dimension: 0.96" L x 0.57" W x 0.40" H (24.3mm x 14.4mm x 10.2mm)
Applications: Medical
Standard Package: 10
Power (Watts): 2 W
Voltage - Isolation: 5 kV
Number of Outputs: 1
Current - Output (Max): 134mA
Voltage - Input (Min): 36V
Voltage - Input (Max): 75V
Voltage - Output 1: 15V
Efficiency: 81%
Mounting Type: Surface Mount
Package / Case: 16-SMD Module, 7 Leads
Temperature Range - Operating: -40°C ~ 95°C (With Derating)
ECCN: EAR99
Fake Threat In the Open Market: 38 pct.
MSL Level: 2A (4 Weeks)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Traco Power
Base Product Number: TIM 2
California Prop 65: Warning Information

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1338181-TIM 2-4813SM
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

0.8V 5V 3A DC-DC Converter IC - 922-LMZ10503TZ-ADJ - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TO-PMOD EP
Output Voltage 0.8000 to 5 volts
Input Voltage 5.5 volts
View Details
2 suppliers
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 3.3 volts
Input Voltage 5.5 volts
View Details
Boost DC-DC Converter IC - 739-ADP1111AR-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7764AN - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 45 volts
IOUT 1.5 amps
Configuration / Function Buck
View Details