TRACO Power North America, Inc. DC DC Converters TIM 2-2422SM

Description
Isolated Module DC DC Converter 2 Output 12V -12V 83mA, 83mA 18V - 36V Input
Request a Quote
Description
Isolated Module DC DC Converter 2 Output 12V -12V 83mA, 83mA 18V - 36V Input
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Traco Power TIM 2SM series DC-DC converter, specifically the model 73AC5550, is a compact SMD package device designed for medical applications, providing 2 watts of output power with dual outputs of ±12V at 83mA. It features reinforced isolation rated at 5000 VACrms, making it suitable for applications requiring high safety standards. The converter operates within an extended temperature range of -40°C to +95°C and has a low leakage current of less than 2 µA, which is critical for BF classification in medical devices. The device complies with IEC/EN/ES 60601-1 3rd edition for 2xMOPP and is certified for operation at altitudes up to 5000 meters. It includes protections against overvoltage and short circuits, ensuring reliability in demanding environments. The converter also meets EMC compliance standards, making it suitable for sensitive applications. With a 5-year warranty, this product is a robust choice for engineers looking for a reliable DC-DC converter in medical and other critical applications.

Datasheet Summary
Powered by GS/AI

The Traco Power TIM 2SM series DC-DC converter, specifically the model 73AC5550, is a compact SMD package device designed for medical applications, providing 2 watts of output power with dual outputs of ±12V at 83mA. It features reinforced isolation rated at 5000 VACrms, making it suitable for applications requiring high safety standards. The converter operates within an extended temperature range of -40°C to +95°C and has a low leakage current of less than 2 µA, which is critical for BF classification in medical devices. The device complies with IEC/EN/ES 60601-1 3rd edition for 2xMOPP and is certified for operation at altitudes up to 5000 meters. It includes protections against overvoltage and short circuits, ensuring reliability in demanding environments. The converter also meets EMC compliance standards, making it suitable for sensitive applications. With a 5-year warranty, this product is a robust choice for engineers looking for a reliable DC-DC converter in medical and other critical applications.

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-1944-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-1944-ND
DC DC Converters 1951-1944-ND
Isolated Module DC DC Converter 2 Output 12V -12V 83mA, 83mA 18V - 36V Input

Isolated Module DC DC Converter 2 Output 12V -12V 83mA, 83mA 18V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 2 O/p, 2W; Power Supply Approvals Traco Power - 73AC5550 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 2W; Power Supply Approvals Traco Power
73AC5550
Dc-Dc Converter, 2 O/p, 2W; Power Supply Approvals Traco Power 73AC5550
DC-DC CONVERTER, 2 O/P, 2W; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:2W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:83mA; Output Voltage - Output 2:-12V; Width:14.4mm RoHS Compliant: Yes

DC-DC CONVERTER, 2 O/P, 2W; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:2W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:83mA; Output Voltage - Output 2:-12V; Width:14.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-1944-ND 73AC5550
Product Name DC DC Converters Dc-Dc Converter, 2 O/p, 2W; Power Supply Approvals Traco Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 95 C (-40 to 203 F)
DC Output Current 0.0830 amps 0.0830 amps
DC Input Voltage 18.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

HPZ-Series - HP001ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
Power Supply - 65930431 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details