TRACO Power North America, Inc. DC DC Converters TIM 2-2413

Description
Isolated Module DC DC Converter 1 Output 15V 134mA 18V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 15V 134mA 18V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-1735-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-1735-ND
DC DC Converters 1951-1735-ND
Isolated Module DC DC Converter 1 Output 15V 134mA 18V - 36V Input

Isolated Module DC DC Converter 1 Output 15V 134mA 18V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 15V, 0.134A; Power Supply Approvals Traco Power - 73AC5543 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 15V, 0.134A; Power Supply Approvals Traco Power
73AC5543
Dc-Dc Converter, 15V, 0.134A; Power Supply Approvals Traco Power 73AC5543
DC-DC CONVERTER, 15V, 0.134A; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:134mA; Output Voltage - Output 2:-; Width:14.4mm RoHS Compliant: Yes

DC-DC CONVERTER, 15V, 0.134A; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:134mA; Output Voltage - Output 2:-; Width:14.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-1735-ND 73AC5543
Product Name DC DC Converters Dc-Dc Converter, 15V, 0.134A; Power Supply Approvals Traco Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 95 C (-40 to 203 F)
DC Output Current 0.1340 amps 0.1340 amps
DC Input Voltage 18.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Desktop, Wall Power Adapters - 2084-BB-SMI6B-12-4-P5-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
HPZ-Series - HP010ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
Battery Charger - 88321537 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
AC Output Voltage 115.0 volts
View Details