TRACO Power North America, Inc. Power Supplies - Board Mount - DC DC Converters TIM 2-2411SM

Description
Win Source Part Number: 1230233-TIM 2-2411SM Category: Power Supplies - Board Mount>DC DC Converters Series: TIM 2SM (2W) Type: Isolated Module Features: Remote On/Off, OVP, SCP Package: Tube Applications: Medical Standard Package: 10 Mounting: SMD (SMT) Power (Watts): 2 W Voltage - Isolation: 5 kV Number of Outputs: 1 Current - Output (Max): 400mA Voltage - Input (Min): 18V Voltage - Input (Max): 36V Voltage - Output 1: 5V Efficiency: 78% Package / Case: 16-SMD Module, 7 Leads Temperature Range - Operating: -40°C ~ 95°C (With Derating) Dimension: 0.96" L x 0.57" W x 0.40" H (24.3mm x 14.4mm x 10.2mm) Alternative Parts (Cross-Reference): TIM2-2411SM; ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Traco Power Other Names: 1951-1939 Base Product Number: TIM 2
Request a Quote Datasheet
Description
Win Source Part Number: 1230233-TIM 2-2411SM Category: Power Supplies - Board Mount>DC DC Converters Series: TIM 2SM (2W) Type: Isolated Module Features: Remote On/Off, OVP, SCP Package: Tube Applications: Medical Standard Package: 10 Mounting: SMD (SMT) Power (Watts): 2 W Voltage - Isolation: 5 kV Number of Outputs: 1 Current - Output (Max): 400mA Voltage - Input (Min): 18V Voltage - Input (Max): 36V Voltage - Output 1: 5V Efficiency: 78% Package / Case: 16-SMD Module, 7 Leads Temperature Range - Operating: -40°C ~ 95°C (With Derating) Dimension: 0.96" L x 0.57" W x 0.40" H (24.3mm x 14.4mm x 10.2mm) Alternative Parts (Cross-Reference): TIM2-2411SM; ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Traco Power Other Names: 1951-1939 Base Product Number: TIM 2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1230233-TIM 2-2411SM - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1230233-TIM 2-2411SM
Power Supplies - Board Mount - DC DC Converters 1230233-TIM 2-2411SM
Win Source Part Number: 1230233-TIM 2-2411SM Category: Power Supplies - Board Mount>DC DC Converters Series: TIM 2SM (2W) Type: Isolated Module Features: Remote On/Off, OVP, SCP Package: Tube Applications: Medical Standard Package: 10 Mounting: SMD (SMT) Power (Watts): 2 W Voltage - Isolation: 5 kV Number of Outputs: 1 Current - Output (Max): 400mA Voltage - Input (Min): 18V Voltage - Input (Max): 36V Voltage - Output 1: 5V Efficiency: 78% Package / Case: 16-SMD Module, 7 Leads Temperature Range - Operating: -40°C ~ 95°C (With Derating) Dimension: 0.96" L x 0.57" W x 0.40" H (24.3mm x 14.4mm x 10.2mm) Alternative Parts (Cross-Reference): TIM2-2411SM; ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Traco Power Other Names: 1951-1939 Base Product Number: TIM 2

Win Source Part Number: 1230233-TIM 2-2411SM
Category: Power Supplies - Board Mount>DC DC Converters
Series: TIM 2SM (2W)
Type: Isolated Module
Features: Remote On/Off, OVP, SCP
Package: Tube
Applications: Medical
Standard Package: 10
Mounting: SMD (SMT)
Power (Watts): 2 W
Voltage - Isolation: 5 kV
Number of Outputs: 1
Current - Output (Max): 400mA
Voltage - Input (Min): 18V
Voltage - Input (Max): 36V
Voltage - Output 1: 5V
Efficiency: 78%
Package / Case: 16-SMD Module, 7 Leads
Temperature Range - Operating: -40°C ~ 95°C (With Derating)
Dimension: 0.96" L x 0.57" W x 0.40" H (24.3mm x 14.4mm x 10.2mm)
Alternative Parts (Cross-Reference): TIM2-2411SM;
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Traco Power
Other Names: 1951-1939
Base Product Number: TIM 2

Buy Now Datasheet
5V 2W DC-DC Converter IC - 132-TIM 2-2411SM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V 2W DC-DC Converter IC
132-TIM 2-2411SM
5V 2W DC-DC Converter IC 132-TIM 2-2411SM
DC DC CONVERTER 5V 2W Product overview: TIM 2-2411SM from TRACO Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 2W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 2W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TIM 2-2411SM can be used for catalog matching and distributor lookup.

DC DC CONVERTER 5V 2W Product overview: TIM 2-2411SM from TRACO Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 2W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 2W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TIM 2-2411SM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 1230233-TIM 2-2411SM 132-TIM 2-2411SM
Product Name Power Supplies - Board Mount - DC DC Converters 5V 2W DC-DC Converter IC
Package Type Other; Tube Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

DCP010515DB Miniature, 1W Isolated Unregulated DC/DC Converters - DCP010515DBP - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Dual Output,Unregulated,1kV Isolation,1W
Output Voltage 14.25 to 15.75 volts
View Details
3 suppliers
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 2.5 volts
Input Voltage 5.5 volts
View Details
DC-DC Converters - 1226622 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Encapsulated
Input Voltage 75 volts
View Details