Win Source Part Number: 1064959-TIM 2-1223SM
Category: Power Supplies - Board Mount>DC DC Converters
Series: TIM 2SM (2W)
Type: Isolated Module
Features: Remote On/Off, OVP, SCP
Package: Tube
Applications: Medical
Standard Package: 10
Mounting: SMD (SMT)
Power (Watts): 2 W
Voltage - Isolation: 5 kV
Number of Outputs: 2
Current - Output (Max): 67mA, 67mA
Voltage - Input (Min): 9V
Voltage - Input (Max): 18V
Voltage - Output 1: 15V
Voltage - Output 2: -15V
Efficiency: 82%
Package / Case: 16-SMD Module, 7 Leads
Temperature Range - Operating: -40°C ~ 95°C (With Derating)
Dimension: 0.96" L x 0.57" W x 0.40" H (24.3mm x 14.4mm x 10.2mm)
Alternative Parts (Cross-Reference): TIM 2-1223SMTIM2-1223SM;
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 2A (4 Weeks)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Traco Power
Other Names: 1951-1937
Base Product Number: TIM 2
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 1064959-TIM 2-1223SM |
| Product Name | Power Supplies - Board Mount - DC DC Converters |
| Package Type | Other; Tube |