TRACO Power North America, Inc. DC DC Converters TIM 2-1223

Description
Isolated Module DC DC Converter 2 Output 15V -15V 67mA, 67mA 9V - 18V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 15V -15V 67mA, 67mA 9V - 18V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-1731-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-1731-ND
DC DC Converters 1951-1731-ND
Isolated Module DC DC Converter 2 Output 15V -15V 67mA, 67mA 9V - 18V Input

Isolated Module DC DC Converter 2 Output 15V -15V 67mA, 67mA 9V - 18V Input

Buy Now Datasheet
Dc-Dc Converter, 2 O/p, 2W; Power Supply Approvals Traco Power - 73AC5535 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 2W; Power Supply Approvals Traco Power
73AC5535
Dc-Dc Converter, 2 O/p, 2W; Power Supply Approvals Traco Power 73AC5535
DC-DC CONVERTER, 2 O/P, 2W; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:2W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:67mA; Output Voltage - Output 2:-15V; Width:14.4mm RoHS Compliant: Yes

DC-DC CONVERTER, 2 O/P, 2W; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:2W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:67mA; Output Voltage - Output 2:-15V; Width:14.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-1731-ND 73AC5535
Product Name DC DC Converters Dc-Dc Converter, 2 O/p, 2W; Power Supply Approvals Traco Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 95 C (-40 to 203 F)
DC Output Current 0.0670 amps 0.0670 amps
DC Input Voltage 9.0 to 18.0 volts
Unlock Full Specs
to access all available technical data