TRACO Power North America, Inc. DC DC Converters TIM 2-1222SM

Description
Isolated Module DC DC Converter 2 Output 12V -12V 83mA, 83mA 9V - 18V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 12V -12V 83mA, 83mA 9V - 18V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-1936-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-1936-ND
DC DC Converters 1951-1936-ND
Isolated Module DC DC Converter 2 Output 12V -12V 83mA, 83mA 9V - 18V Input

Isolated Module DC DC Converter 2 Output 12V -12V 83mA, 83mA 9V - 18V Input

Buy Now Datasheet
Dc-Dc Converter, Medical, 2 O/p, 2W; No. Of Outputs Traco Power - 82AC3439 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 2 O/p, 2W; No. Of Outputs Traco Power
82AC3439
Dc-Dc Converter, Medical, 2 O/p, 2W; No. Of Outputs Traco Power 82AC3439
DC-DC CONVERTER, MEDICAL, 2 O/P, 2W; No. of Outputs:2 Output; Output Power Max:2W; Output Voltage - Output 1:12V; Output Current - Output 1:83mA; Output Voltage - Output 2:-12V; Output Current - Output 2:83mA; Output Voltage - OutputRoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 2 O/P, 2W; No. of Outputs:2 Output; Output Power Max:2W; Output Voltage - Output 1:12V; Output Current - Output 1:83mA; Output Voltage - Output 2:-12V; Output Current - Output 2:83mA; Output Voltage - OutputRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-1936-ND 82AC3439
Product Name DC DC Converters Dc-Dc Converter, Medical, 2 O/p, 2W; No. Of Outputs Traco Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 95 C (-40 to 203 F)
DC Output Current 0.0830 amps 0.0830 amps
Unlock Full Specs
to access all available technical data

Similar Products

PSH5-30-220 Bench-top Power Supply - PSH5-30-220 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS30-48-05S/DIN - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 5.0 volts
View Details