TRACO Power North America, Inc. DC DC Converters TIM 2-0911SM

Description
Isolated Module DC DC Converter 1 Output 5V 400mA 4.5V - 12V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 400mA 4.5V - 12V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-1923-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-1923-ND
DC DC Converters 1951-1923-ND
Isolated Module DC DC Converter 1 Output 5V 400mA 4.5V - 12V Input

Isolated Module DC DC Converter 1 Output 5V 400mA 4.5V - 12V Input

Buy Now Datasheet
Dc-Dc Converter, 5V, 0.4A; Power Supply Approvals Traco Power - 73AC5508 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5V, 0.4A; Power Supply Approvals Traco Power
73AC5508
Dc-Dc Converter, 5V, 0.4A; Power Supply Approvals Traco Power 73AC5508
DC-DC CONVERTER, 5V, 0.4A; Power Supply Approvals:Medical; Input Ratio:3:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:400mA; Output Voltage - Output 2:-; Output Regulation:-RoHS Compliant: Yes

DC-DC CONVERTER, 5V, 0.4A; Power Supply Approvals:Medical; Input Ratio:3:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:400mA; Output Voltage - Output 2:-; Output Regulation:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-1923-ND 73AC5508
Product Name DC DC Converters Dc-Dc Converter, 5V, 0.4A; Power Supply Approvals Traco Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 95 C (-40 to 203 F)
DC Output Current 0.4000 amps 0.4000 amps
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - DLM40-15 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 600 watts
View Details
Battery Charger - 88321537 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
AC Output Voltage 115.0 volts
View Details