AC/DC DIN RAIL SUPPLY 24V 480W
POWER SUPPLY, AC-DC, 24V, 20A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:480W; Output Voltage - Output 1:24V; Output Current - Output 1:20A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes
POWER SUPPLY, AC-DC, 24V, 20A ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 1951-3312-ND | 23AH4392 | 41AH2281 |
| Product Name | Industrial, DIN Rail Power Supplies | Power Supply, Ac-Dc, 24V, 20A; Power Supply Approvals Traco Power | Power Supply, Ac-Dc, 24V, 20A Rohs Compliant Traco Power |
| Type | 1 | DC Power Supply | DC Power Supply |
| Features | Power Factor Correction | ||
| Operating Temperature | -40 to 70 C (-40 to 158 F) | ||
| DC Output Current | 20 amps | 20 amps | |
| AC Input Voltage | 85.0 to 264.0 volts |