TRACO Power North America, Inc. Industrial, DIN Rail Power Supplies TIB 240-124EX

Description
AC/DC DIN RAIL SUPPLY 24V 240W
Request a Quote Datasheet
Description
AC/DC DIN RAIL SUPPLY 24V 240W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial, DIN Rail Power Supplies - 1951-3310-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
1951-3310-ND
Industrial, DIN Rail Power Supplies 1951-3310-ND
AC/DC DIN RAIL SUPPLY 24V 240W

AC/DC DIN RAIL SUPPLY 24V 240W

Buy Now Datasheet
Power Supply, Ac-Dc, 24V, 10A; Power Supply Approvals Traco Power - 23AH4389 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 10A; Power Supply Approvals Traco Power
23AH4389
Power Supply, Ac-Dc, 24V, 10A; Power Supply Approvals Traco Power 23AH4389
POWER SUPPLY, AC-DC, 24V, 10A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:240W; Output Voltage - Output 1:24V; Output Current - Output 1:10A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 24V, 10A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:240W; Output Voltage - Output 1:24V; Output Current - Output 1:10A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site
Power Supply, Ac-Dc, 24V, 10A Rohs Compliant Traco Power - 41AH2279 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 10A Rohs Compliant Traco Power
41AH2279
Power Supply, Ac-Dc, 24V, 10A Rohs Compliant Traco Power 41AH2279
POWER SUPPLY, AC-DC, 24V, 10A ROHS COMPLIANT: YES

POWER SUPPLY, AC-DC, 24V, 10A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1951-3310-ND 23AH4389 41AH2279
Product Name Industrial, DIN Rail Power Supplies Power Supply, Ac-Dc, 24V, 10A; Power Supply Approvals Traco Power Power Supply, Ac-Dc, 24V, 10A Rohs Compliant Traco Power
Type 1 DC Power Supply DC Power Supply
Features Power Factor Correction
Operating Temperature -40 to 70 C (-40 to 158 F)
DC Output Current 10 amps 10 amps
AC Input Voltage 85.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Delta Adapter AC to DC 100-240V 65W 19V C6 DC Plug - 96PSA-A65W19V1-3 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / PSB / BSMI / BIS / IRAM
View Details
Microprocessor-ControlledElectronic Unit - EBN853 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
LPS Laser Power Supply - LPS Series - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details