TRACO Power North America, Inc. Industrial, DIN Rail Power Supplies TIB 080-148

Description
AC/DC DIN RAIL SUPPLY 48V 82W
Request a Quote Datasheet
Description
AC/DC DIN RAIL SUPPLY 48V 82W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial, DIN Rail Power Supplies - 1951-3315-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
1951-3315-ND
Industrial, DIN Rail Power Supplies 1951-3315-ND
AC/DC DIN RAIL SUPPLY 48V 82W

AC/DC DIN RAIL SUPPLY 48V 82W

Buy Now Datasheet
Power Supply, Ac-Dc, 48V, 1.7A; Power Supply Approvals Traco Power - 23AH4385 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 48V, 1.7A; Power Supply Approvals Traco Power
23AH4385
Power Supply, Ac-Dc, 48V, 1.7A; Power Supply Approvals Traco Power 23AH4385
POWER SUPPLY, AC-DC, 48V, 1.7A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:80W; Output Voltage - Output 1:48V; Output Current - Output 1:1.7A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 48V, 1.7A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:80W; Output Voltage - Output 1:48V; Output Current - Output 1:1.7A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-3315-ND 23AH4385
Product Name Industrial, DIN Rail Power Supplies Power Supply, Ac-Dc, 48V, 1.7A; Power Supply Approvals Traco Power
Type 1 DC Power Supply
Features Power Factor Correction
Operating Temperature -40 to 70 C (-40 to 158 F)
DC Output Current 1.7 amps 1.7 amps
AC Input Voltage 85.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS-24-MC1 Enclosed Power Supply - PS-24-MC1 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
AC Input Voltage 220.0 to 230.0 volts
View Details
1.5 - 30W DC-DC Converters - CCG6-12-12Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details