TRACO Power North America, Inc. Industrial, DIN Rail Power Supplies TIB 080-112

Description
AC/DC DIN RAIL SUPPLY 12V 80W
Request a Quote Datasheet
Description
AC/DC DIN RAIL SUPPLY 12V 80W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial, DIN Rail Power Supplies - 1951-3314-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
1951-3314-ND
Industrial, DIN Rail Power Supplies 1951-3314-ND
AC/DC DIN RAIL SUPPLY 12V 80W

AC/DC DIN RAIL SUPPLY 12V 80W

Buy Now Datasheet
Power Supply, Ac-Dc, 12V, 6.7A; Power Supply Approvals Traco Power - 23AH4382 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 12V, 6.7A; Power Supply Approvals Traco Power
23AH4382
Power Supply, Ac-Dc, 12V, 6.7A; Power Supply Approvals Traco Power 23AH4382
POWER SUPPLY, AC-DC, 12V, 6.7A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:80W; Output Voltage - Output 1:12V; Output Current - Output 1:6.7A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 12V, 6.7A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:80W; Output Voltage - Output 1:12V; Output Current - Output 1:6.7A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-3314-ND 23AH4382
Product Name Industrial, DIN Rail Power Supplies Power Supply, Ac-Dc, 12V, 6.7A; Power Supply Approvals Traco Power
Type 1 DC Power Supply
Features Power Factor Correction
Operating Temperature -40 to 70 C (-40 to 158 F)
DC Output Current 6.7 amps 6.7 amps
AC Input Voltage 85.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail AC to DC 100-240V 40W 12V - PSD-A40W12 - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
2 suppliers
LN-Series - LN001RIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details