Manufacturer: Traco Power
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1031875-THV 12-500P
Mounting: SMD (SMT)
Height: 19.8 mm
Number of Pins: 7
Number of Outputs: 1
Output Power: 3 W
Output Voltage: 500 V
Width: 12 mm
Categories: Board Mount Modules
Case / Package: SIP
Max Input Voltage: 13.2 V
Alternative Parts (Cross-Reference): NMT1272SC; MGJ2D122005SC; NMJ1205SC; RSO-2405SZ/H3; RS3-1205D; RS-2405SZ/H3THV12-50
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Shortage
Depth: 110 mm
RoHS: Compliant
REACH SVHC: No SVHC
Max Output Current: 6 mA
Min Input Voltage: 10.8 V
Max Output Voltage: 500 V
Min Output Voltage: 0 V
Max Output Power: 3 W
Max Input Voltage (DC): 13.2 V
Min Input Voltage (DC): 10.8 V
| Win Source Electronics | |
|---|---|
| Product Category | IC Power Supplies |
| Product Number | 1031875-THV 12-500P |
| Product Name | Board Mount Modules - THV 12-500P |
| Package Type | Other; SIP |