TRACO Power North America, Inc. Board Mount Modules - THV 12-350P THV 12-350P

Description
Manufacturer: Traco Power Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1231323-THV 12-350P Length: 80 mm Height: 19.8 mm Number of Pins: 6 Number of Outputs: 1 Output Power: 2.45 W Output Voltage: 350 V Width: 12 mm Categories: Board Mount Modules Case / Package: SIP Max Input Voltage: 13.2 V Alternative Parts (Cross-Reference): THV12-350P; Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Depth: 80 mm RoHS: Compliant REACH SVHC: No SVHC Max Output Current: 7 mA Min Input Voltage: 10.8 V Max Output Voltage: 350 V Min Output Voltage: 0 V Max Output Power: 2.45 W Max Input Voltage (DC): 13.2 V Min Input Voltage (DC): 10.8 V
Request a Quote
Description
Manufacturer: Traco Power Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1231323-THV 12-350P Length: 80 mm Height: 19.8 mm Number of Pins: 6 Number of Outputs: 1 Output Power: 2.45 W Output Voltage: 350 V Width: 12 mm Categories: Board Mount Modules Case / Package: SIP Max Input Voltage: 13.2 V Alternative Parts (Cross-Reference): THV12-350P; Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Depth: 80 mm RoHS: Compliant REACH SVHC: No SVHC Max Output Current: 7 mA Min Input Voltage: 10.8 V Max Output Voltage: 350 V Min Output Voltage: 0 V Max Output Power: 2.45 W Max Input Voltage (DC): 13.2 V Min Input Voltage (DC): 10.8 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Board Mount Modules - THV 12-350P - 1231323-THV 12-350P - Win Source Electronics
Laguna Hills, CA, United States
Board Mount Modules - THV 12-350P
1231323-THV 12-350P
Board Mount Modules - THV 12-350P 1231323-THV 12-350P
Manufacturer: Traco Power Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1231323-THV 12-350P Length: 80 mm Height: 19.8 mm Number of Pins: 6 Number of Outputs: 1 Output Power: 2.45 W Output Voltage: 350 V Width: 12 mm Categories: Board Mount Modules Case / Package: SIP Max Input Voltage: 13.2 V Alternative Parts (Cross-Reference): THV12-350P; Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Depth: 80 mm RoHS: Compliant REACH SVHC: No SVHC Max Output Current: 7 mA Min Input Voltage: 10.8 V Max Output Voltage: 350 V Min Output Voltage: 0 V Max Output Power: 2.45 W Max Input Voltage (DC): 13.2 V Min Input Voltage (DC): 10.8 V

Manufacturer: Traco Power
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1231323-THV 12-350P
Length: 80 mm
Height: 19.8 mm
Number of Pins: 6
Number of Outputs: 1
Output Power: 2.45 W
Output Voltage: 350 V
Width: 12 mm
Categories: Board Mount Modules
Case / Package: SIP
Max Input Voltage: 13.2 V
Alternative Parts (Cross-Reference): THV12-350P;
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Depth: 80 mm
RoHS: Compliant
REACH SVHC: No SVHC
Max Output Current: 7 mA
Min Input Voltage: 10.8 V
Max Output Voltage: 350 V
Min Output Voltage: 0 V
Max Output Power: 2.45 W
Max Input Voltage (DC): 13.2 V
Min Input Voltage (DC): 10.8 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Power Supplies
Product Number 1231323-THV 12-350P
Product Name Board Mount Modules - THV 12-350P
Package Type Other; SIP
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5515N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 28 volts
View Details
Gates and Inverters - 74AUP1G04GM,115 - ODG (Origin Data Global)
Specs
Package Type Other; 6-XFDFN
Input Voltage 0.8000 to 3.6 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
CSD87588N Synchronous Buck NexFET Power Block II - CSD87588NT - Texas Instruments
Specs
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
2 suppliers
High Efficiency 1x/1.5x Fractional Charge Pump for White LED Applications - AAT3131 - Skyworks Solutions, Inc.
Specs
Package Type Other; TSOPJW-12
Input Voltage 2.7 to 5.5 volts
View Details