TRACO Power North America, Inc. Board Mount Modules - THV 12-2000N THV 12-2000N

Description
Manufacturer: Traco Power Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1031874-THV 12-2000N Height: 19.8 mm Width: 12 mm Categories: Board Mount Modules Max Input Voltage: 16.5 V Alternative Parts (Cross-Reference): MTU1S1205MC; NMT1272SC; NXJ1S1205MC-R7THV12- 2000N; Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage Depth: 110 mm RoHS: Non-Compliant REACH SVHC: No SVHC Max Output Current: 1 mA Min Input Voltage: 10.8 V Max Output Voltage: -2 kV Min Output Voltage: 0 V Max Output Power: 2 W
Request a Quote
Description
Manufacturer: Traco Power Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1031874-THV 12-2000N Height: 19.8 mm Width: 12 mm Categories: Board Mount Modules Max Input Voltage: 16.5 V Alternative Parts (Cross-Reference): MTU1S1205MC; NMT1272SC; NXJ1S1205MC-R7THV12- 2000N; Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage Depth: 110 mm RoHS: Non-Compliant REACH SVHC: No SVHC Max Output Current: 1 mA Min Input Voltage: 10.8 V Max Output Voltage: -2 kV Min Output Voltage: 0 V Max Output Power: 2 W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Board Mount Modules - THV 12-2000N - 1031874-THV 12-2000N - Win Source Electronics
Laguna Hills, CA, United States
Board Mount Modules - THV 12-2000N
1031874-THV 12-2000N
Board Mount Modules - THV 12-2000N 1031874-THV 12-2000N
Manufacturer: Traco Power Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1031874-THV 12-2000N Height: 19.8 mm Width: 12 mm Categories: Board Mount Modules Max Input Voltage: 16.5 V Alternative Parts (Cross-Reference): MTU1S1205MC; NMT1272SC; NXJ1S1205MC-R7THV12- 2000N; Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage Depth: 110 mm RoHS: Non-Compliant REACH SVHC: No SVHC Max Output Current: 1 mA Min Input Voltage: 10.8 V Max Output Voltage: -2 kV Min Output Voltage: 0 V Max Output Power: 2 W

Manufacturer: Traco Power
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1031874-THV 12-2000N
Height: 19.8 mm
Width: 12 mm
Categories: Board Mount Modules
Max Input Voltage: 16.5 V
Alternative Parts (Cross-Reference): MTU1S1205MC; NMT1272SC; NXJ1S1205MC-R7THV12-2000N;
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Shortage
Depth: 110 mm
RoHS: Non-Compliant
REACH SVHC: No SVHC
Max Output Current: 1 mA
Min Input Voltage: 10.8 V
Max Output Voltage: -2 kV
Min Output Voltage: 0 V
Max Output Power: 2 W

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Power Supplies
Product Number 1031874-THV 12-2000N
Product Name Board Mount Modules - THV 12-2000N
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5614N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 26 volts
View Details
Gates and Inverters - 74HC3GU04DP,125 - ODG (Origin Data Global)
Specs
Package Type Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Input Voltage 2 to 6 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
CSD87333Q3D High Duty Cycle Synchronous Buck NexFET™ 3x3 Power Block - CSD87333Q3D - Texas Instruments
Specs
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
High Efficiency 1x/1.5x Fractional Charge Pump for White LED Applications - AAT3124 - Skyworks Solutions, Inc.
Specs
Package Type Other; TSOPJW-14, QFN44-16
Input Voltage 2.7 to 5.5 volts
View Details