TRACO Power North America, Inc. DC DC Converters THR 40-7222WI

Description
Isolated Module DC DC Converter 2 Output 12V -12V 1.67A, 1.67A 36V - 160V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 12V -12V 1.67A, 1.67A 36V - 160V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-THR40-7222WI-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-THR40-7222WI-ND
DC DC Converters 1951-THR40-7222WI-ND
Isolated Module DC DC Converter 2 Output 12V -12V 1.67A, 1.67A 36V - 160V Input

Isolated Module DC DC Converter 2 Output 12V -12V 1.67A, 1.67A 36V - 160V Input

Buy Now Datasheet
Dc-Dc Converter, 12V, 1.67A; Power Supply Approvals Traco Power - 62AJ7177 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 1.67A; Power Supply Approvals Traco Power
62AJ7177
Dc-Dc Converter, 12V, 1.67A; Power Supply Approvals Traco Power 62AJ7177
DC-DC CONVERTER, 12V, 1.67A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:40W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:1.67A; Output Voltage - Output 2:-12V; Width:25.4mm RoHS Compliant: Yes

DC-DC CONVERTER, 12V, 1.67A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:40W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:1.67A; Output Voltage - Output 2:-12V; Width:25.4mm RoHS Compliant: Yes

Supplier's Site
Dc-Dc Converter, 12V, 1.67A Rohs Compliant Traco Power - 25AK1409 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 1.67A Rohs Compliant Traco Power
25AK1409
Dc-Dc Converter, 12V, 1.67A Rohs Compliant Traco Power 25AK1409
DC-DC CONVERTER, 12V, 1.67A ROHS COMPLIANT: YES

DC-DC CONVERTER, 12V, 1.67A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1951-THR40-7222WI-ND 62AJ7177 25AK1409
Product Name DC DC Converters Dc-Dc Converter, 12V, 1.67A; Power Supply Approvals Traco Power Dc-Dc Converter, 12V, 1.67A Rohs Compliant Traco Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 70 C (-40 to 158 F)
DC Output Current 1.67 amps 1.67 amps
DC Input Voltage 36.0 to 160.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS30-24-12D/DIN - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 12.0 volts
View Details
200W IP66-Rated, Railway Quality DC-DC Converter – Railway & Other Heavy Duty Applications - RWY 200-D2 Series (IP66) - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Applications Railway & other heavy duty applications
View Details