TRACO Power North America, Inc. DC DC Converters THR 40-7213WI

Description
Isolated Module DC DC Converter 1 Output 15V 2.67A 36V - 160V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 15V 2.67A 36V - 160V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-THR40-7213WI-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-THR40-7213WI-ND
DC DC Converters 1951-THR40-7213WI-ND
Isolated Module DC DC Converter 1 Output 15V 2.67A 36V - 160V Input

Isolated Module DC DC Converter 1 Output 15V 2.67A 36V - 160V Input

Buy Now Datasheet
Dc-Dc Converter, 15V, 2.67A; Power Supply Approvals Traco Power - 62AJ7174 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 15V, 2.67A; Power Supply Approvals Traco Power
62AJ7174
Dc-Dc Converter, 15V, 2.67A; Power Supply Approvals Traco Power 62AJ7174
DC-DC CONVERTER, 15V, 2.67A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:40W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:2.67A; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes

DC-DC CONVERTER, 15V, 2.67A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:40W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:2.67A; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes

Supplier's Site
Dc-Dc Converter, 15V, 2.67A Rohs Compliant Traco Power - 25AK1406 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 15V, 2.67A Rohs Compliant Traco Power
25AK1406
Dc-Dc Converter, 15V, 2.67A Rohs Compliant Traco Power 25AK1406
DC-DC CONVERTER, 15V, 2.67A ROHS COMPLIANT: YES

DC-DC CONVERTER, 15V, 2.67A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1951-THR40-7213WI-ND 62AJ7174 25AK1406
Product Name DC DC Converters Dc-Dc Converter, 15V, 2.67A; Power Supply Approvals Traco Power Dc-Dc Converter, 15V, 2.67A Rohs Compliant Traco Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 70 C (-40 to 158 F)
DC Output Current 2.67 amps 2.67 amps
DC Input Voltage 36.0 to 160.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG1R5-12-05Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
2400W 1300Vdc Input, Rugged, 2.4kW DC-DC Converter for Heavy-duty Industrial Applications - HVT 2K4-1300/24-4U5 - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Power Supplies - 5000011493-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 5 amps
View Details