TRACO Power North America, Inc. DC DC Converters THR 3-4823WI

Description
Isolated Module DC DC Converter 2 Output 15V -15V 100mA, 100mA 18V - 18V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 15V -15V 100mA, 100mA 18V - 18V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-THR3-4823WI-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-THR3-4823WI-ND
DC DC Converters 1951-THR3-4823WI-ND
Isolated Module DC DC Converter 2 Output 15V -15V 100mA, 100mA 18V - 18V Input

Isolated Module DC DC Converter 2 Output 15V -15V 100mA, 100mA 18V - 18V Input

Buy Now Datasheet
Dc-Dc Converter, 15V, 0.1A; Power Supply Approvals Traco Power - 62AJ7166 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 15V, 0.1A; Power Supply Approvals Traco Power
62AJ7166
Dc-Dc Converter, 15V, 0.1A; Power Supply Approvals Traco Power 62AJ7166
DC-DC CONVERTER, 15V, 0.1A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:3W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:100mA; Output Voltage - Output 2:-15V; Width:20.3mm RoHS Compliant: Yes

DC-DC CONVERTER, 15V, 0.1A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:3W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:100mA; Output Voltage - Output 2:-15V; Width:20.3mm RoHS Compliant: Yes

Supplier's Site
Dc-Dc Converter, 15V, 0.1A Rohs Compliant Traco Power - 25AK1398 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 15V, 0.1A Rohs Compliant Traco Power
25AK1398
Dc-Dc Converter, 15V, 0.1A Rohs Compliant Traco Power 25AK1398
DC-DC CONVERTER, 15V, 0.1A ROHS COMPLIANT: YES

DC-DC CONVERTER, 15V, 0.1A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1951-THR3-4823WI-ND 62AJ7166 25AK1398
Product Name DC DC Converters Dc-Dc Converter, 15V, 0.1A; Power Supply Approvals Traco Power Dc-Dc Converter, 15V, 0.1A Rohs Compliant Traco Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 92 C (-40 to 198 F)
DC Output Current 0.1000 amps 0.1000 amps
DC Input Voltage 18.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

FSP Adapter AC to DC 100-240V 90W 19V C6 Terminal Block 2 Pin - 96PSA-A90W19OT-3 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CE / CUL / CB / CCC / TUV / FCC / KC / RCM / BSMI / PSE / PSB
View Details
2 suppliers
MIL DC-DC Converters -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 28.0 volts
View Details
LN-Series - LN005RIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details