TRACO Power North America, Inc. DC DC Converters THR 3-4813WI

Description
Isolated Module DC DC Converter 1 Output 15V 200mA 18V - 18V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 15V 200mA 18V - 18V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-THR3-4813WI-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-THR3-4813WI-ND
DC DC Converters 1951-THR3-4813WI-ND
Isolated Module DC DC Converter 1 Output 15V 200mA 18V - 18V Input

Isolated Module DC DC Converter 1 Output 15V 200mA 18V - 18V Input

Buy Now Datasheet
Dc-Dc Converter, 15V, 0.2A; Power Supply Approvals Traco Power - 62AJ7164 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 15V, 0.2A; Power Supply Approvals Traco Power
62AJ7164
Dc-Dc Converter, 15V, 0.2A; Power Supply Approvals Traco Power 62AJ7164
DC-DC CONVERTER, 15V, 0.2A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:200mA; Output Voltage - Output 2:-; Isolation Voltage:3kVRoHS Compliant: Yes

DC-DC CONVERTER, 15V, 0.2A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:200mA; Output Voltage - Output 2:-; Isolation Voltage:3kVRoHS Compliant: Yes

Supplier's Site
Dc-Dc Converter, 15V, 0.2A Rohs Compliant Traco Power - 25AK1396 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 15V, 0.2A Rohs Compliant Traco Power
25AK1396
Dc-Dc Converter, 15V, 0.2A Rohs Compliant Traco Power 25AK1396
DC-DC CONVERTER, 15V, 0.2A ROHS COMPLIANT: YES

DC-DC CONVERTER, 15V, 0.2A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1951-THR3-4813WI-ND 62AJ7164 25AK1396
Product Name DC DC Converters Dc-Dc Converter, 15V, 0.2A; Power Supply Approvals Traco Power Dc-Dc Converter, 15V, 0.2A Rohs Compliant Traco Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 92 C (-40 to 198 F)
DC Output Current 0.2000 amps 0.2000 amps
DC Input Voltage 18.0 volts
Unlock Full Specs
to access all available technical data