Isolated Module DC DC Converter 1 Output 12V 250mA 18V - 18V Input
DC-DC CONVERTER, 12V, 0.25A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:250mA; Output Voltage - Output 2:-; Width:20.3mm RoHS Compliant: Yes
DC-DC CONVERTER, 12V, 0.25A ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 1951-THR3-4812WI-ND | 62AJ7163 | 25AK1395 |
| Product Name | DC DC Converters | Dc-Dc Converter, 12V, 0.25A; Power Supply Approvals Traco Power | Dc-Dc Converter, 12V, 0.25A Rohs Compliant Traco Power |
| Type | DC-DC Converter; 1 | DC-DC Converter | DC-DC Converter |
| Form Factor | Board Mount | ||
| Operating Temperature | -40 to 92 C (-40 to 198 F) | ||
| DC Output Current | 0.2500 amps | 0.2500 amps | |
| DC Input Voltage | 18.0 volts |