TRACO Power North America, Inc. DC DC Converters THR 3-4811WI

Description
Isolated Module DC DC Converter 1 Output 5V 600mA 18V - 18V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 600mA 18V - 18V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-THR3-4811WI-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-THR3-4811WI-ND
DC DC Converters 1951-THR3-4811WI-ND
Isolated Module DC DC Converter 1 Output 5V 600mA 18V - 18V Input

Isolated Module DC DC Converter 1 Output 5V 600mA 18V - 18V Input

Buy Now Datasheet
Dc-Dc Converter, 5V, 0.6A Rohs Compliant Traco Power - 25AK1394 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5V, 0.6A Rohs Compliant Traco Power
25AK1394
Dc-Dc Converter, 5V, 0.6A Rohs Compliant Traco Power 25AK1394
DC-DC CONVERTER, 5V, 0.6A ROHS COMPLIANT: YES

DC-DC CONVERTER, 5V, 0.6A ROHS COMPLIANT: YES

Supplier's Site
Dc-Dc Converter, 5V, 0.6A; Power Supply Approvals Traco Power - 62AJ7162 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5V, 0.6A; Power Supply Approvals Traco Power
62AJ7162
Dc-Dc Converter, 5V, 0.6A; Power Supply Approvals Traco Power 62AJ7162
DC-DC CONVERTER, 5V, 0.6A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:600mA; Output Voltage - Output 2:-; Isolation Voltage:3kV RoHS Compliant: Yes

DC-DC CONVERTER, 5V, 0.6A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:600mA; Output Voltage - Output 2:-; Isolation Voltage:3kV RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1951-THR3-4811WI-ND 25AK1394 62AJ7162
Product Name DC DC Converters Dc-Dc Converter, 5V, 0.6A Rohs Compliant Traco Power Dc-Dc Converter, 5V, 0.6A; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 92 C (-40 to 198 F)
DC Output Current 0.6000 amps 0.6000 amps
DC Input Voltage 18.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-750W-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
DC Output Power 750 watts
View Details
Power Supplies - 5000003265-SE - TE Connectivity
Specs
DC Output Voltage 5.0 volts
DC Output Current 2 amps
View Details
DIN Rail Power Supplies - 1236699 - RS Components, Ltd.
Specs
Technology Switching Power Supply
Form Factor DIN Rail
Regulatory Compliance RoHS Compliant
View Details