TRACO Power North America, Inc. DC DC Converters THR 20-7215WI

Description
Isolated Module DC DC Converter 1 Output 24V 833mA 40V - 160V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 24V 833mA 40V - 160V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-THR20-7215WI-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-THR20-7215WI-ND
DC DC Converters 1951-THR20-7215WI-ND
Isolated Module DC DC Converter 1 Output 24V 833mA 40V - 160V Input

Isolated Module DC DC Converter 1 Output 24V 833mA 40V - 160V Input

Buy Now Datasheet
Dc-Dc Converter, 24V, 0.833A; Power Supply Approvals Traco Power - 62AJ7154 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 24V, 0.833A; Power Supply Approvals Traco Power
62AJ7154
Dc-Dc Converter, 24V, 0.833A; Power Supply Approvals Traco Power 62AJ7154
DC-DC CONVERTER, 24V, 0.833A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:20W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:833mA; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes

DC-DC CONVERTER, 24V, 0.833A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:20W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:833mA; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes

Supplier's Site
Dc-Dc Converter, 24V, 0.833A Rohs Compliant Traco Power - 25AK1386 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 24V, 0.833A Rohs Compliant Traco Power
25AK1386
Dc-Dc Converter, 24V, 0.833A Rohs Compliant Traco Power 25AK1386
DC-DC CONVERTER, 24V, 0.833A ROHS COMPLIANT: YES

DC-DC CONVERTER, 24V, 0.833A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1951-THR20-7215WI-ND 62AJ7154 25AK1386
Product Name DC DC Converters Dc-Dc Converter, 24V, 0.833A; Power Supply Approvals Traco Power Dc-Dc Converter, 24V, 0.833A Rohs Compliant Traco Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 80 C (-40 to 176 F)
DC Output Current 0.8330 amps 0.8330 amps
DC Input Voltage 40.0 to 160.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial, DIN Rail Power Supplies - PSD-A60W12-ND - DigiKey
Specs
Type 1
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Current 5 amps
View Details
2 suppliers
3590-Series - 3590-2C20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage -10000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
Power Supply - 65930431 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details